EN
  • EN
  • DE

D202J12S205NQA

Part No D202J12S205NQA
Manufacturer C&K Components
Catalog Rocker Switches
Description SWITCH ROCKER DPST 4A 125V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Rocker Switches
Mfr C&K
Series D
Package Bulk
Product Status Active
Mounting Type Panel Mount, Snap-In
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 4A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking Dot
Illumination Type, Color -
Illumination Voltage (Nominal) -
Termination Style Quick Connect - 0.187" (4.7mm)
Ingress Protection -
Features -
Panel Cutout Dimensions Rectangular - 22.53mm x 19.20mm
Temperature Range - Operating -30°C ~ 65°C
Mechanical Life -
Electrical Life 10,000 Cycles
Base Product Number D202J
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376180-D202J12S205NQA
Ultra Librarian 3D Model Ultra Librarian D202J12S205NQA CAD Model

Description

The 1190144 is a rocker switch manufactured by C&K.

  • Series: D
  • Base Product Number: D202J
  • Circuit Configuration: DPST
  • Switch Function: On-Off
  • Current Rating: 4A (AC)
  • Voltage Rating: 125V AC
  • Actuator Type: Concave (curved)
  • Actuator/Cap Color: Black
  • Mounting Type: Panel mount, snap-in
  • Panel Cutout Dimension: Rectangular - 22.53mm x 19.20mm
  • Mechanical Life: 10,000 cycles

You May Also Be Interested in

Alps Alpine
Double pole single throw PC Pin 10A 250V Through Hole Rocker Switches RoHS
Lowest to $2.3284
Carling Technologies
SWITCH ROCKER SPST 20A 12V
Need more? Email Us
Apem Inc.
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 10A 125V
Need more? Email Us
Jameco Electronics
DPDT ON-OFF-ON Panel Mount Black
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 5A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 16A 125V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess