EN
  • EN
  • DE

UT3406G-AE3-R

Part No UT3406G-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278452-UT3406G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT3406G-AE3-R CAD Model

Description

The UT3406G-AE3-R is a P-channel enhancement-mode power MOSFET from United Test and Assembly Center (UTC). This MOSFET is designed for a variety of power switching applications, offering efficient performance and reliable operation.

Applications:

  • DC-DC converters: Suitable for use in synchronous rectification circuits.
  • Load switching: Used to control power to various loads in electronic systems.
  • Power management in portable devices: Found in battery management systems and power distribution networks.
  • Motor control: Can be employed in low-power motor control applications.
  • LED lighting: Used in LED drivers for efficient power delivery.

Features:

  • P-Channel MOSFET: Offers advantages in certain circuit configurations compared to N-channel devices.
  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET.
  • High Avalanche Capability: Provides robustness against voltage spikes.

Benefits:

  • Improved Efficiency: The low RDS(on) minimizes conduction losses, resulting in higher efficiency.
  • Reduced Power Dissipation: Lower power dissipation leads to cooler operation and increased reliability.
  • Compact Design: Suitable for use in space-constrained applications.
  • Enhanced Reliability: The high avalanche capability protects the MOSFET from voltage transients.
  • Simplified Circuit Design: P-channel configuration can simplify certain circuit designs.

Technical Specifications:

While specific electrical characteristics such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and RDS(on) vary based on operating conditions and temperature, the datasheet provides detailed parameters for optimal design. Consult the official UTC datasheet for the UT3406G-AE3-R for complete and up-to-date specifications. The device is typically available in a surface-mount package.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess