EN
  • EN
  • DE

EDM650AUSC0 LFG

Part No EDM650AUSC0 LFG
Manufacturer C&K Components
Catalog Tactile Switches
Description SWITCH TACT SPST-NO 0.05A 100V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 100VAC/DC
Actuator Type Snap Dome
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 1.20mm
Actuator Orientation Top Actuated
Termination Style SMD (SMT) Tab
Illumination Non-Illuminated
Operating Force 650gf
Features Tactile Feedback
Temperature Range - Operating -55°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1563615-EDM650AUSC0 LFG
Ultra Librarian 3D Model Ultra Librarian EDM650AUSC0 LFG CAD Model

Description

N

You May Also Be Interested in

C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 2.3N SMD T/R
Lowest to $0.2824
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.01A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.8914
ALPS Electric
Switch Tactile N.O./N.C. DPST Flush Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.2329
C&K Components
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1VA 200000Cycles 2N SMD Automotive T/R / SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.4346
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $1.4116
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.8181
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.7167
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess