EN
  • EN
  • DE

HDP001R

Part No HDP001R
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH DETECTOR SPST-NO 1MA 5V  /  Switch SPST-NO Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr C&K
Series HDP
Package Tape & Reel
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 1mA (DC)
Voltage Rating - DC 5 V
Actuator Type Angled Toggle (Detector)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Features Board Guide
Pretravel 0.006" (0.15mm)
Temperature Range - Operating -20°C ~ 70°C
Operating Position 0.117" (2.96mm)
Electrical Life 100,000 Cycles
Mechanical Life 100,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Other Names *HDP001R,CKN10548DKR,CKN10548CT,CKN10548TR
Standard Package 2,500
Win Source Part Number 1171396-HDP001R
Ultra Librarian 3D Model Ultra Librarian HDP001R CAD Model

Description

The HDP001R is a switch from C&K.

  • Win Source Part Number: 1171396
  • Category: switches>limit switches
  • Series: HDP
  • Termination Style: gull wing
  • Board Guide Features: yes
  • Package: tape & reel
  • Ingress Protection: -
  • Voltage Rating - DC: 5 V
  • Standard Package: 2,500
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: angled toggle (detector)
  • Electrical Life: 100,000 cycles
  • Pretravel: 0.006" (0.15mm)
  • Operating Position: 0.117" (2.96mm)
  • Mounting Type: surface mount, right angle
  • Operating Temperature Range: -20°C ~ 70°C
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 1mA (DC)
  • REACH Status: REACH unaffected
  • HTSUS: 8536.50.7000

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION DPST 3A 240V
Need more? Email Us
Omron
SWITCH SNP ACT SPST-NC 0.03A 30V
Need more? Email Us
Omron
SWITCH SNAP ACT 3PST-NC 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION 3PST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACT DPST-NC 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACT DPST-NC 10A 120V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9986 $54.9230
125+ $0.8194 $102.4250
190+ $0.7938 $150.8220
265+ $0.7682 $203.5730
340+ $0.7426 $252.4840
455+ $0.6658 $302.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess