EN
  • EN
  • DE

SDA12H0SKD

Part No SDA12H0SKD
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 25MA 24V  /  Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SDA
Package Tube
Product Status Obsolete
Circuit SPST
Number of Positions 12
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.175" (4.45mm)
Mounting SMD (SMT)
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphthalamide (PPA)
Length 1.279" (32.50mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names CKN1325,*SDA12H0SKD
Standard Package 14
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233749-SDA12H0SKD
Ultra Librarian 3D Model Ultra Librarian SDA12H0SKD CAD Model

Description

The SDA12H0SKD is a tactile switch manufactured by C&K Components. Tactile switches are electromechanical devices that provide users with a distinct tactile feedback when activated, confirming that the switch has been successfully pressed. These switches are commonly found in various electronic applications requiring a reliable and responsive user interface.

Applications:

  • Consumer Electronics: Widely used in remote controls, smartphones, digital cameras, and gaming consoles.
  • Industrial Controls: Employed in control panels, instrumentation, and industrial machinery interfaces.
  • Medical Equipment: Utilized in medical devices requiring precise and reliable switch activation, such as diagnostic tools and patient monitoring systems.
  • Automotive Electronics: Integrated into car audio systems, navigation systems, and various control panels within vehicles.
  • Computer Peripherals: Used in keyboards, mice, trackpads, and other computer input devices.

Features:

  • Tactile Feedback: Provides a clear and noticeable tactile response to confirm switch activation.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs), enhancing manufacturing efficiency.
  • Compact Design: Allows for integration in devices with limited space.
  • High Reliability: Engineered for long-term durability and consistent performance.
  • Low Profile: Minimizes the height of the switch above the PCB surface, suitable for slim devices.

Benefits:

  • Enhanced User Experience: The tactile feedback improves the user's interaction with the device, providing confidence in switch operation.
  • Efficient Manufacturing: SMT design facilitates automated assembly, reducing production costs and time.
  • Versatile Application: Suitable for a broad range of electronic devices and applications.
  • Extended Operational Life: Ensures long-lasting and dependable performance, reducing the need for frequent replacements.
  • Space Optimization: Compact and low-profile design enables use in densely packed electronic assemblies.

The SDA12H0SKD tactile switch from C&K Components features robust construction and high-quality materials to ensure reliable performance across various operational conditions. Its mechanical specifications, including actuation force, travel distance, and contact resistance, are carefully designed to provide optimal tactile response and electrical conductivity. The switch is engineered to meet stringent quality standards, making it a trusted component in numerous electronic applications requiring dependable and intuitive user interfaces.

You May Also Be Interested in

Diptronics
DMR-04-T-V-T/R Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.6578
Dongguan Hanbo Electronic Technology Co., Ltd
Dip Switch SPST 1 Position Through Hole,P=2.54mm Slide, Rocked 25mA 24V
Lowest to $0.4399
Shenzhen Juxingtai Electronic Technology Co., Ltd.
4 24V 25mA SPST 3,000 Cycles Black SMD,P=1.27mm DIP Switches/SIP Switches RoHS
Lowest to $0.4399
Dongguan Kangshen Electronic Technology Co., Ltd.
Dip Switch SPST 10 Position Surface Mount-20P,5.4x14.3mm 25mA 24V
Lowest to $0.4399
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.3284
ECE
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $1.8918
SM Switch Co., Ltd.
Dip Switch 4 Position Surface Mount
Lowest to $0.3566
Diptronics
DM-04-V Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.4366
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 0.1A 6V
Lowest to $0.8412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess