Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SP
Product Status Obsolete
Circuit SPST
Number of Positions 2
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.196" (4.99mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.298" (7.58mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names CKN9137,*SP02B
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233697-SP02B
Ultra Librarian 3D Model Ultra Librarian SP02B CAD Model

Description

The SP02B is a DIP switch manufactured by C&K.

  • Manufacturer: C&K
  • Number of Positions: 2
  • Pitch: 0.100" (2.54mm)
  • Circuit: SPST
  • Actuator Level: Flush, recessed
  • Voltage Rating: 20VDC
  • Current Rating: 10mA
  • Mounting: Through-hole
  • Temperature Range: -20°C ~ 85°C

You May Also Be Interested in

Grayhill Inc.
SWITCH SLIDE DIP DPST 0.15A 30V
Need more? Email Us
ECAD model for 78HF01GWRT
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
ECAD model for BD07
C&K Components
SWITCH PIANO DIP SPST 0.1A 5V
Need more? Email Us
ECAD model for BPA04SBR
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Lowest to $13.5767
ECAD model for PT65112L254
E-SWITCH
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for KAE04TGGT
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
ECAD model for SPA04AB
NKK Switches
SW ROTARY DIP HEX COMP 0.1A 5V
Need more? Email Us
ECAD model for ND3FC16H-R
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6TR-8101
Grayhill Inc.
SWITCH ROCKER DIP DPDT 0.15A 30V
Need more? Email Us
ECAD model for 76SD01T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention