EN
  • EN
  • DE
  • IT

T108L1H9ZQE

Part No T108L1H9ZQE
Manufacturer C&K Components
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 2A 120V / Switch Toggle ON None Mom SPDT Round Lever Solder Lug 2A 120VAC 28VDC Medical Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer C&K
Series T
Packaging Bulk
Circuit SPDT
Switch Function On-Mom
Current Rating 2A (AC/DC)
Voltage Rating - AC 120V
Voltage Rating - DC 28V
Actuator Type Standard Round
Actuator Length 18.55mm
Illumination Non-Illuminated
Termination Style Solder Lug
Bushing Thread Unthreaded
Features Epoxy Sealed Terminals
Actuator Material Brass, Chrome Plated
Electrical Life 30,000 Cycles
Operating Temperature Range -30°C ~ 85°C
Win Source Part Number 796009-T108L1H9ZQE
Popularity Medium
Supply and Demand Status Limited
Family Name T
Introduction Date August 12, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian T108L1H9ZQE CAD Model

Description

The T series switch has a SPDT circuit and an on-mom switch function.

  • Current Rating: 2A (AC/DC)
  • Voltage Rating: 120V AC, 28V DC
  • Illumination Type: Non-Illuminated
  • Electrical Life: 30,000 cycles
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2027

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V / Toggle Switch DPDT Panel Mount
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE DPST 25A 125V
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE DPDT 6A 125V / Toggle Switch DPDT Panel Mount
Lowest to $8.0342
E-Switch
SWITCH TOGGLE SPDT 0.4VA 20V
Lowest to $7.0165
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE 6PDT 10A 125V
Need more? Email Us
NKK Switches
STD SIZE TOGGLE/LOW TO HIGH CAPA
Lowest to $89.1384
Nidec Copal Electronics
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPST 15A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess