EN
  • EN
  • DE
  • IT

UJA1169ATKZ

Part No UJA1169ATKZ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC MINI-CAN SYSTEM BASIS CHIP  /  System Basis Chip Interface 20-HVSON (3.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications System Basis Chip
Interface CAN, SPI
Voltage - Supply 3V ~ 28V
Package / Case 20-VFDFN Exposed Pad
Supplier Device Package 20-HVSON (3.5x5.5)
Mounting SMD (SMT)
Base Product Number UJA1169
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 568-UJA1169ATKZTR,568-UJA1169ATKZCT,935384042431,568-UJA1169ATKZDKR
Standard Package 3,000
Win Source Part Number 995921-UJA1169ATKZ
Ultra Librarian 3D Model Ultra Librarian UJA1169ATKZ CAD Model

Description

NXP UJA1169ATKZ System Basis Chip

The NXP UJA1169ATKZ is a highly integrated system basis chip (SBC) that combines a number of features essential for the control of next-generation automotive applications. This compact solution is part of NXP's Mini High-Speed CAN System Basis Chip family and is designed to support the networking applications used in vehicles, such as body control modules, gateway modules, and various sensor applications.

With its integrated high-speed Controller Area Network (CAN) transceiver, the UJA1169ATKZ provides robust communication capabilities while meeting the ISO 11898-2:2016 standard. The device supports CAN Flexible Data rates (CAN FD) for higher bandwidth requirements, ensuring compatibility with modern automotive communication standards. The transceiver is designed to withstand the harsh conditions of the automotive environment, offering excellent ElectroMagnetic Compatibility (EMC) performance.

The UJA1169ATKZ also features a voltage regulator with various modes of operation, including a Normal mode, Standby mode, and Sleep mode, to optimize power consumption for different phases of operation. The integrated watchdog and fail-safe features enhance the reliability and safety of the system, making it suitable for safety-critical applications.

This SBC includes a battery-related high-voltage input that can handle jump-start and load-dump conditions, ensuring the protection of the connected microcontroller and other peripherals from high-voltage transients. The device also offers a range of diagnostic and protection features, such as under-voltage detection, over-temperature protection, and CAN-bus failure detection, which contribute to the overall robustness of the system design.

The UJA1169ATKZ is available in a small HVQFN32 package, making it a space-efficient choice for compact electronic control units. Its versatility and integration make it an ideal choice for automotive engineers looking to streamline their designs while maintaining high levels of performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8900 $50.5700
32+ $3.1918 $102.1376
49+ $3.0920 $151.5080
67+ $2.9923 $200.4841
87+ $2.8925 $251.6475
116+ $2.5933 $300.8228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess