EN
  • EN
  • DE

Y35A23110FPLFS

Part No Y35A23110FPLFS
Manufacturer C&K Components
Catalog Tactile Switches
Description Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1VA 200000Cycle 3N SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Max Current Rating 50 mA
Max Operating Temperature 85 °C
Max Voltage Rating (DC) 32 V
Mechanical Life 200 kcycles
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Force 3 N
RoHS Compliant
Termination Gull Wing
Throw Configuration SPST
Win Source Part Number 1131333-Y35A23110FPLFS
Categories Tactile Switches
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Y35A23110FPLFS CAD Model

Description

The C&K Components Y35A23110FPLFS is a surface-mount tactile switch with a SPST throw configuration and an operating force of 3N.

  • Mechanical Life: 200k cycles
  • RoHS Compliant: Yes
  • Maximum Voltage Rating: 32V DC
  • Maximum Current Rating: 50mA
  • Mounting: PCB with gull-wing termination
  • Maximum Operating Temperature: 85°C
  • Category: Tactile Switches

You May Also Be Interested in

ALPS Electric
Tactile Switches SPST-NO 3.00mm x 2.00mm 0.60mm 50mA @ 12VDC SMD RoHS
Lowest to $0.1312
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $2.3498
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1141
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.6416
Omron
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $1.2265
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7170
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 24VDC 500000Cycles 1.57N SMD T/R
Lowest to $0.2734
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.3396
Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5673 $59.5665
250+ $0.4655 $116.3750
385+ $0.4509 $173.5965
530+ $0.4364 $231.2920
685+ $0.4218 $288.9330
920+ $0.3781 $347.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess