EN
  • EN
  • DE

SPT9687SIC

Part No SPT9687SIC
Manufacturer Cadeka Microcircuits LLC.
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Max Operating Temperature 85 °C
Max Supply Current 37 mA
Max Supply Voltage 5 V
Min Operating Temperature -25 °C
Number of Channels 2
RoHS Non-Compliant
Win Source Part Number 1203962-SPT9687SIC
Categories Linear - Comparators
Manufacturer Cadeka Microcircuits LLC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPT9687SIC CAD Model

Description

The SPT9687SIC is a linear comparator electronic component from Cadeka Microcircuits LLC..

  • Channels: 2
  • Maximum Operating Temperature: 85 degrees Celsius
  • Maximum Supply Current: 37mA
  • Maximum Supply Voltage: 5V
  • Minimum Operating Temperature: -25 degrees Celsius
  • Package: PLCC
  • RoHS Compliant: No
  • Win Source Part Number: 1203962-SPT9687SIC

You May Also Be Interested in

NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $12.4752
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $1.0268
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.6623
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess