EN
  • EN
  • DE
  • IT

PS7142L-2A-E3

Part No PS7142L-2A-E3
Manufacturer California Eastern Labs
Catalog Solid State Relays
Description 8-PIN DIP, 400 V BREAK DOWN VOLTAGE 2-ch Optical Coupled MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239767-PS7142L-2A-E3
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS7142L-2A-E3 CAD Model

Description

The PS7142L-2A-E3 is a photocoupler manufactured by California Eastern Labs.

  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 40A 0-200V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NO 500MA 0-600V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100A 0-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 7A 3-60V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-60V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 0-100V
Need more? Email Us
IXYS
SSR RELAY SPST-NC 130MA 0-400V
Lowest to $7.1413
Sensata-Crydom
SSR RELAY SPST-NO 1.5A 12-280V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess