EN
  • EN
  • DE
  • IT

PS7206-1A-E3

Part No PS7206-1A-E3
Manufacturer California Eastern Labs
Catalog Solid State Relays
Description 4-PIN SOP, 0.6 OHM LOW ON-STATE RESISTANCE 600 mA CONTINUOUS LOAD CURRENT 1-ch Optical Coupled MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer California Eastern Labs
Win Source Part Number 1239781-PS7206-1A-E3
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS7206-1A-E3 CAD Model

Description

The PS7206-1A-E3 is a solid-state relay (SSR) manufactured by California Eastern Labs (CEL). This SSR is designed for various switching applications requiring electrical isolation between the control and load circuits. It incorporates an LED on the input side and a MOSFET on the output side, providing fast and reliable switching. The PS7206-1A-E3 offers a compact design and is suitable for applications where space is limited.

Applications:

  • Industrial Control Systems: Used for switching various loads in industrial automation equipment.
  • Temperature Controllers: Controls heating and cooling elements in temperature regulation systems.
  • Lighting Control: Used for switching lights in commercial and residential applications.
  • Motor Control: Controls small motors with electrical isolation.
  • Security Systems: Used in security systems for switching alarms and other devices.

Features:

  • Solid-State Relay (SSR): Provides electrical isolation between control and load circuits.
  • LED Input: Uses an LED to activate the switching mechanism.
  • MOSFET Output: Provides fast and reliable switching.
  • Compact Design: Suitable for applications where space is limited.
  • High Isolation Voltage: Offers high isolation between input and output.

Benefits:

  • Electrical Isolation: Protects control circuits from high voltage or current in the load circuit.
  • Fast Switching Speed: Enables rapid and precise switching.
  • Long Lifespan: Provides reliable operation over an extended period.
  • Low Power Consumption: Reduces energy consumption in control circuits.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details:

The PS7206-1A-E3 operates with specific input voltage and current ratings, as well as output voltage and current ratings. Ensure that these ratings are not exceeded to prevent damage to the relay. The isolation voltage provides a high level of protection between the input and output. Refer to the California Eastern Labs datasheet for detailed electrical characteristics, thermal performance data, and application guidelines before using the PS7206-1A-E3 in a circuit. Proper heat sinking may be required for high-current applications to maintain optimal performance and reliability. Pay attention to the control signal requirements to ensure proper activation of the relay.

You May Also Be Interested in

IXYS
SSR RELAY SPST-NC 130MA 0-400V
Lowest to $7.1413
Sensata-Crydom
SSR RELAY SPST-NO 100A 0-100V
Lowest to $80.6749
Sensata-Crydom
SSR RELAY SPST-NO 1.5A 12-280V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 30MA 0-1000V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO/NC 80MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 40A 0-200V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 15A 75-250V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 3A 75-250V
Lowest to $72.2527

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess