EN
  • EN
  • DE

SC4000

Part No SC4000
Manufacturer Cardinal Components Inc.
Catalog Programming Adapters, Sockets
Description PROG SOCKET 5X7 SMD FOR PG-3100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Cardinal Components Inc.
Product Status Obsolete
Module/Board Type Programming Adapter
For Use With/Related Products PG3100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 315325-SC4000
Ultra Librarian 3D Model Ultra Librarian SC4000 CAD Model

Description

The 315325-SC4000 is a programming adapter designed for use with the PG3100 development board.

  • Manufacturer: Cardinal Components Inc.
  • Use: It is used for programming various electronic devices.
  • Package: This programming adapter comes with a standard package of 1 piece and is compatible with the PG3100 development board.
  • ECCN Classification: It has an ECCN classification of EAR99, which means it is not subject to export control restrictions.
  • Status: The 315325-SC4000 is no longer in production and is considered obsolete.
  • Performance: However, it still offers reliable performance and is a valuable tool for developers and programmers.

You May Also Be Interested in

Lattice Semiconductor Corporation
INTERFACE 128TQFP ISPMACH 5256B / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - TQFP
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFN
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Need more? Email Us
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE / STK600 series Socket Module - ATtiny4, 5, 9 and 10
Lowest to $92.6044
Maxim Integrated
ADAPTER MCU 52-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR SOIC20 / Xeltek Programmers - Socket Module - SOIC
Need more? Email Us
Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Microchip Technology
ADAPTER MODULE ANTIFUSE 132CQFP / Microsemi FPGAs series Socket Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess