EN
  • EN
  • DE
  • IT

LT-1511-540-012/2 HEX

Part No LT-1511-540-012/2 HEX
Manufacturer Carling Technologies
Catalog Toggle Switches
Description SWITCH TOGGLE  /  Toggle Switch SPST Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Toggle Switches
Mfr Carling Technologies
Series LT
Package Bulk
Mounting Type Panel Mount
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 15A (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 18.16mm
Illumination Illuminated
Illumination Type, Color Incandescent, Blue
Termination Style Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions Circular - 12.70mm Dia
Bushing Thread 15/32-32
Temperature Range - Operating 0°C ~ 85°C
Electrical Life 50,000 Cycles
ECCN EAR99
HTSUS 8536.50.9065
Other Names 432-LT-1511-540-012/2HEX,GLT-00913104,GA2B02445011DG,LT15115400122HEX
Standard Package 1
Win Source Part Number 1015303-LT-1511-540-012/2 HEX
Ultra Librarian 3D Model Ultra Librarian LT-1511-540-012/2 HEX CAD Model

Description

The LT-1511-540-012/2 HEX is a rocker switch manufactured by Carling Technologies. The "LT" likely refers to the L-Series, a popular line of rocker switches known for their durability and versatility. The rest of the part number specifies the exact configuration, including the actuator style, switch function, and termination type.

Applications

  • Marine Applications: Used in boats and other marine vehicles for switching lights, pumps, and other electrical equipment.
  • Off-Road Vehicles: Controls various electrical functions in off-road vehicles, such as lights, winches, and auxiliary power.
  • Industrial Equipment: Used in industrial machinery and equipment for controlling motors, heaters, and other loads.
  • Power Supplies: Acts as a main power switch for power supplies and other electronic equipment.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling fans, compressors, and other components.

Features

  • Rocker Actuator: Features a rocker-style actuator for easy operation.
  • Various Switch Functions: Available in a variety of switch functions, such as SPST, SPDT, DPST, and DPDT.
  • Multiple Termination Options: Offers various termination options, such as quick-connect terminals, screw terminals, and wire leads.
  • High Current and Voltage Ratings: Designed to handle high current and voltage loads.
  • Durable Construction: Built with high-quality materials for long-lasting performance.

Benefits

  • Easy to Use: Rocker actuator provides simple and intuitive operation.
  • Versatile: Available in a variety of configurations to meet diverse application requirements.
  • Reliable: Durable construction ensures reliable performance in harsh environments.
  • Safe Operation: Designed with safety features to protect against electrical hazards.
  • Long Life: High-quality materials and robust design ensure a long service life.

Additional Details

The LT-1511-540-012/2 HEX typically has a hexagonal actuator shape. It's important to consult the Carling Technologies datasheet to determine the specific switch function (e.g., On-Off, On-On, On-Off-On), the current and voltage ratings, and the termination type. The "012/2" portion of the part number likely specifies the specific terminal style and the number of poles and throws. Proper wiring techniques are crucial for safe and reliable operation.

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE SPDT 15A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE DPDT 6A 125V / Toggle Switch DPDT Panel Mount
Lowest to $8.0342
E-Switch
SWITCH TOGGLE SPDT 0.4VA 20V
Lowest to $7.0165
Nidec Copal Electronics
SWITCH TOGGLE SPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
Apem Inc.
SWITCH TOGGLE DPDT 6A 125V / Toggle Switch DPDT Panel Mount
Lowest to $7.2586
NKK Switches
SWITCH TOGGLE DPDT 10A 125V / Toggle Switch DPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPST 15A 125V
Need more? Email Us
NKK Switches
BUSHING MOUNT MINIATURE TOGGLE / Toggle Switch DPDT Panel Mount
Lowest to $6.3043

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess