EN
  • EN
  • DE
  • IT

VAB2B803-7RZZ1-100

Part No VAB2B803-7RZZ1-100
Manufacturer Carling Technologies
Catalog Rocker Switches
Description SWITCH ROCKER  /  Rocker Switch DPST 15A (DC) Panel Mount, Snap-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rocker Switches
Mfr Carling Technologies
Series V-Series Contura
Package Bulk
Mounting Type Panel Mount, Snap-In
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 15A (DC)
Voltage Rating - DC 24 V
Actuator Type Convex (Reverse V) - Illuminated
Color - Actuator/Cap Gray
Illumination Type, Color Incandescent, Red
Illumination Voltage (Nominal) 24 VAC/DC
Termination Style Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions Rectangular - 36.83mm x 21.08mm
Temperature Range - Operating -40°C ~ 85°C
Mechanical Life 150,000 Cycles
Electrical Life 100,000 Cycles
ECCN EAR99
HTSUS 8536.50.9065
Other Names V1D1BT0BARC63200,432-VAB2B803-7RZZ1-100,RCV-00101905,VAB2B8037RZZ1100
Standard Package 34
Win Source Part Number 1047940-VAB2B803-7RZZ1-100
Ultra Librarian 3D Model Ultra Librarian VAB2B803-7RZZ1-100 CAD Model

Description

The VAB2B803-7RZZ1-100 is a V-Series Contura rocker switch from Carling Technologies. These switches are widely recognized for their superior quality, reliability, and aesthetic design. The V-Series switches are suitable for a wide array of applications and offer numerous options in terms of ratings, circuitry, colors, and illumination.

Applications

  • Marine applications: Ideal for boats, yachts, and other watercraft due to their resistance to harsh environmental conditions.
  • Off-highway vehicles: Used in construction equipment, agricultural machinery, and other rugged vehicles.
  • Transportation: Suitable for trucks, buses, and recreational vehicles.
  • Industrial control panels: Provides reliable switching in industrial environments.
  • Power distribution: Used in power distribution units and systems requiring robust switching capabilities.

Features

  • Contura styling: Offers a sleek and modern appearance.
  • Rocker actuator: Provides easy and intuitive operation.
  • Multiple actuator options: Available in various colors and markings to suit different applications.
  • Multiple illumination options: Can be illuminated with LEDs to indicate switch status.
  • IP66/68 rated: Provides protection against dust and water ingress.
  • Various circuitry options: Available in SPST, SPDT, DPST, and DPDT configurations.
  • High current ratings: Handles substantial electrical loads.
  • Robust construction: Built to withstand harsh environmental conditions.

Benefits

  • Enhanced aesthetics: Improves the overall appearance of the equipment.
  • Improved reliability: Ensures consistent and dependable performance.
  • Increased safety: Provides clear indication of switch status through illumination.
  • Ease of use: Offers intuitive operation for users.
  • Long service life: Reduces maintenance and replacement costs.
  • Protection against environmental factors: Ensures reliable operation in harsh conditions.

Additional Details

The VAB2B803-7RZZ1-100 specifically denotes a particular configuration within the V-Series. The coding typically relates to the actuator style/color, switch function (e.g., On-Off-On, momentary), terminal type, and any special features. Refer to Carling Technologies' datasheets for the precise meaning of each digit in the part number. The materials used in the construction of the switch are selected for durability and resistance to chemicals and UV exposure. Mounting is typically achieved via a snap-in panel mount. Operating temperature ranges vary depending on the specific model but are generally wide enough to accommodate most industrial and marine environments.

You May Also Be Interested in

NKK Switches
SWITCH ROCKER DPDT 5A 125V
Need more? Email Us
Nidec Copal Electronics
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 10A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SP3T 6A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPDT 15A 125V
Need more? Email Us
CW Industries
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess