EN
  • EN
  • DE

LD30CNBI10BPA2IO

Part No LD30CNBI10BPA2IO
Manufacturer Carlo Gavazzi Inc.
Description Photoelectric, Sensor, Laser, Background Suppression, 1m Range, IOLink, LD30Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224643-LD30CNBI10BPA2IO
Categories Custom Parts
Manufacturer Carlo Gavazzi Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD30CNBI10BPA2IO CAD Model

Description

The LD30CNBI10BPA2IO is a photoelectric sensor manufactured by Carlo Gavazzi Inc. It is designed for object detection in industrial automation applications. These sensors are known for their robust construction, reliable performance, and ease of integration into various control systems.

Applications:

  • Material handling and conveying systems
  • Packaging machinery
  • Door and gate control systems
  • Automated storage and retrieval systems (AS/RS)
  • Presence detection in automated assembly lines
  • Level detection in tanks and containers

Features:

  • Diffuse reflective sensing mode
  • Adjustable sensing range
  • NPN/PNP output
  • IP67 protection rating
  • Compact housing design
  • Short-circuit and reverse polarity protection
  • Potentiometer for sensitivity adjustment

Benefits:

  • Reliable object detection: Ensures accurate and consistent sensing in diverse environments.
  • Easy installation: Compact size and industry-standard mounting options simplify setup.
  • Robust performance: Withstands harsh industrial conditions due to its durable construction and IP67 rating.
  • Flexible integration: NPN/PNP output allows for compatibility with various control systems.
  • Reduced downtime: Short-circuit and reverse polarity protection minimize the risk of damage and ensure continuous operation.
  • Precise Adjustability: Potentiometer allows fine-tuning of the sensitivity to the specific application.

Technical Specifications (Typical):

While exact specifications can vary, typical parameters for sensors in the LD30 series include:

  • Sensing Range: Adjustable, typically up to 1 meter (depending on target reflectivity)
  • Supply Voltage: 10-30 VDC
  • Output Type: NPN/PNP selectable
  • Housing Material: Typically plastic or metal
  • Connection Type: Cable or connector (M12 connector often used)
  • Operating Temperature: -25°C to +55°C

For definitive technical specifications, refer to the Carlo Gavazzi datasheet for the exact LD30CNBI10BPA2IO model.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess