EN
  • EN
  • DE

CAT25040VP2E-GT3

Part No CAT25040VP2E-GT3
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 1-Kb, 2-Kb and 4-Kb SPI Serial CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158972-CAT25040VP2E-GT3
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT25040VP2E-GT3 CAD Model

Description

The Catalyst Semiconductor CAT25040VP2E-GT3 is a 4Kb SPI Serial CMOS EEPROM, organized as 512 x 8 bits. This device provides non-volatile memory storage accessed via a Serial Peripheral Interface (SPI). It is designed for applications that require reliable, low-power data storage, such as storing configuration settings, calibration parameters, and user preferences.

Applications

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive electronics
  • Set-top boxes
  • Smart cards

Features

  • 4Kb (512 x 8) EEPROM
  • SPI Serial Interface
  • Low-voltage operation
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High reliability and data retention
  • Small Package Options (e.g., SOIC, TSSOP)

Benefits

  • Simple interface for easy integration with microcontrollers
  • Non-volatile storage retains data even when power is off
  • Low power consumption suitable for battery-powered applications
  • Hardware write protection prevents accidental data corruption
  • High reliability ensures long-term data integrity

Additional Details

The CAT25040VP2E-GT3 supports SPI modes 0 and 3 for versatile communication. It incorporates a self-timed write cycle to simplify write operations. Hardware write protection is available to prevent accidental modification of memory contents. Because this part is END-OF-LIFE, sourcing options may be limited.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess