EN
  • EN
  • DE

CN5010-300BG564-SCP-G

Part No CN5010-300BG564-SCP-G
Manufacturer Cavium
Catalog OEM Parts (C - E)
Description Embedded Processor 564-Pin HSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 564
RoHS Compliant
Win Source Part Number 980475-CN5010-300BG564-SCP-G
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN5010-300BG564-SCP-G CAD Model

Description

The CN5010-300BG564-SCP-G is a multi-core processor from Cavium, part of their Octeon family. Octeon processors are designed for networking, security, and storage applications, featuring multiple cores, hardware acceleration, and high-speed I/O interfaces.

Applications

  • Small and Medium Business (SMB) Routers: Providing routing and security features for SMB networks.
  • Wireless LAN Controllers: Managing and controlling wireless access points in enterprise networks.
  • Network Attached Storage (NAS) Devices: Providing storage and data management for home and small office environments.
  • Security Appliances: Firewalls, VPN gateways, and intrusion detection systems for network security.
  • Industrial Control Systems: Providing processing power for industrial automation and control applications.

Features

  • Multi-Core MIPS Architecture: Features multiple MIPS cores for parallel processing of network and security tasks.
  • Hardware Acceleration: Includes dedicated hardware engines for encryption/decryption, packet processing, and quality of service (QoS).
  • Integrated I/O Interfaces: Supports Gigabit Ethernet, USB, and other common I/O interfaces.
  • Security Features: Provides hardware-based security features such as cryptographic acceleration and secure boot.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for embedded applications.

Benefits

  • High Performance: Delivers high-speed network performance and accelerated security processing.
  • Scalability: Allows for scaling performance by adding more processors or cores.
  • Enhanced Security: Protects network infrastructure and data from threats with integrated security features.
  • Simplified Management: Reduces management overhead with integrated management features.
  • Reduced Costs: Lowers operating costs through energy efficiency and simplified management.

Additional Details

The CN5010-300BG564-SCP-G operates at 300 MHz. The BG564 signifies a BGA (Ball Grid Array) package with 564 pins. 'SCP' and 'G' may indicate specific feature sets or configuration options. It is engineered to offload processing-intensive tasks from the CPU to dedicated hardware accelerators, thereby optimizing overall system performance and responsiveness. Consult the official datasheets for detailed information about the core count, memory interface, and power requirements.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,647 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess