EN
  • EN
  • DE

CNS3411-600BG404-MCP-Y-G

Part No CNS3411-600BG404-MCP-Y-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820886-CNS3411-600BG404-MCP-Y-G
Ultra Librarian 3D Model Ultra Librarian CNS3411-600BG404-MCP-Y-G CAD Model

Description

The CNS3411-600BG404-MCP-Y-G is a dual-core processor from Cavium's Econa family, designed for cost-effective networking and communication applications. This processor integrates two MIPS32 cores with hardware acceleration engines for packet processing and security, making it suitable for applications requiring a balance of performance and power efficiency. It is commonly used in residential gateways, small office/home office (SOHO) routers, and other embedded networking devices.

Applications:

  • Residential gateways
  • Small office/home office (SOHO) routers
  • Network attached storage (NAS) devices
  • Wireless access points
  • Voice over IP (VoIP) gateways
  • Industrial control systems

Features:

  • Dual-core MIPS32 architecture
  • Hardware acceleration for packet processing (e.g., NAT, QoS)
  • Integrated security engines (e.g., IPsec, SSL/TLS)
  • High-speed I/O interfaces (e.g., Gigabit Ethernet, USB)
  • DDR2 memory controller
  • Low power consumption
  • Integrated peripherals (e.g., UART, SPI, I2C)

Benefits:

  • Cost-effective solution for networking and communication applications
  • Hardware acceleration improves performance and reduces CPU load
  • Integrated security engines enhance network security
  • Low power consumption enables energy-efficient designs
  • Small form factor allows for use in compact devices
  • Simplified system design and reduced BOM cost

Additional Details:

The CNS3411-600BG404-MCP-Y-G likely operates at a clock speed around 600MHz, uses a BGA package with 404 pins, and is part of the Econa CNS34XX series. The MCP designation may indicate a multi-chip package or a specific memory configuration. The "Y" often denotes a specific revision or compliance standard. The "G" signifies a lead-free or RoHS compliant part. The Econa processors are designed to provide a balance of performance and power efficiency for cost-sensitive applications. Consult Cavium's official documentation for complete specifications, performance benchmarks, and application notes.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess