EN
  • EN
  • DE

SIT8003AC-22-33S-26.00000V

Part No SIT8003AC-22-33S-26.00000V
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093163-SIT8003AC-22-33S-26.00000V
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AC-22-33S-26.00000V CAD Model

Description

The SiTIME SIT8003AC-22-33S-26.00000V is a programmable oscillator belonging to SiTime's SiT8003 series. This oscillator provides a stable and customizable clock signal, designed for use in a broad spectrum of electronic devices and systems. Its programmability allows for frequency adjustment to meet specific application needs.

Applications:

  • Embedded Systems: Used in various embedded systems requiring a precise and configurable clock source.
  • Communication Devices: Integrated into communication equipment, such as network interface cards and wireless modules, for timing synchronization.
  • Data Acquisition Systems: Employed in data acquisition systems to ensure accurate timing and sampling.
  • Microcontroller Applications: Provides the clock signal for microcontrollers in diverse applications.
  • FPGA/CPLD Clocking: Used as a clock source for FPGAs and CPLDs.

Features:

  • Programmable Frequency: Allows users to program the output frequency to suit their specific application needs, typically in the range of 1 MHz to 110 MHz.
  • Supply Voltage: Operates at 3.3V, commonly used in digital electronic systems.
  • Frequency Stability: Offers excellent frequency stability over a wide range of temperatures and operating conditions.
  • Low Jitter: Features low phase jitter, essential for maintaining signal integrity in high-speed applications.
  • Compact Package: Available in small package sizes, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: Can operate reliably over a broad temperature range.
  • RoHS Compliance: Meets RoHS standards, ensuring that it does not contain hazardous substances.

Benefits:

  • Flexibility in Design: Programmability allows for easy adjustment of the clock frequency, reducing the need for multiple fixed-frequency oscillators.
  • Improved Performance: Stable and accurate clock signal enhances the overall system performance.
  • Reduced BOM Costs: By replacing multiple fixed-frequency oscillators with a single programmable device, the bill of materials (BOM) cost is reduced.
  • Increased Reliability: High-quality design and manufacturing ensure long-term reliability.
  • Simplified Integration: Easy to integrate into various electronic designs due to its compact size and standard voltage requirements.

Additional Details:

The SIT8003AC-22-33S-26.00000V oscillator utilizes advanced MEMS (Micro-Electro-Mechanical Systems) technology to achieve high performance and stability. The 26.00000 MHz frequency is often used in communication and data processing applications. This device also offers excellent shock and vibration resistance, making it suitable for harsh environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1261 $61.9355
125+ $0.9240 $115.5000
195+ $0.8951 $174.5445
270+ $0.8663 $233.9010
345+ $0.8374 $288.9030
465+ $0.7508 $349.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,622 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess