EN
  • EN
  • DE

CNW6611L-600BG324-SCP-PR11-G

Part No CNW6611L-600BG324-SCP-PR11-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820891-CNW6611L-600BG324-SCP-PR11-G
Ultra Librarian 3D Model Ultra Librarian CNW6611L-600BG324-SCP-PR11-G CAD Model

Description

The CNW6611L-600BG324-SCP-PR11-G is a networking processor from Cavium, likely part of their Octeon or similar line of embedded processors targeted for networking and security applications. Given the 'CNW' prefix and '66' series, it's likely a member of a family designed for robust packet processing capabilities in demanding network environments. The 600BG324 designation probably refers to the clock speed (600 MHz or similar), package type (BGA with 324 pins), and potentially other specific configuration details. The suffix suggests it’s a specific stepping or revision of the chip.

Applications

  • Network Security Appliances: Firewalls, intrusion detection/prevention systems (IDS/IPS), VPN gateways.
  • Wireless Infrastructure: Wireless access points, base stations, and controllers.
  • Storage Networking: Network Attached Storage (NAS) devices, storage controllers.
  • Data Center Networking: Top-of-rack switches, network interface cards (NICs).
  • Service Provider Equipment: Routers, switches, and other carrier-grade networking devices.
  • Industrial Networking: Networking components for industrial automation and control systems.

Features

  • Multi-Core Processing: Likely features multiple processor cores for parallel processing of network traffic.
  • Hardware Acceleration: Includes dedicated hardware engines for packet processing, encryption/decryption, and other networking tasks.
  • High-Speed Interfaces: Supports various high-speed interfaces such as Gigabit Ethernet, 10 Gigabit Ethernet, and PCIe.
  • Security Features: Incorporates security features such as cryptographic accelerators and secure boot capabilities.
  • Memory Interfaces: Supports various memory interfaces such as DDR3/DDR4 for high-bandwidth memory access.
  • Power Management: Includes power management features to optimize energy consumption.

Benefits

  • High Performance: Delivers high performance for demanding networking applications.
  • Improved Security: Enhanced security features protect against network threats.
  • Reduced Latency: Hardware acceleration reduces latency for critical applications.
  • Scalability: Multi-core architecture enables scalability to meet growing network demands.
  • Energy Efficiency: Power management features optimize energy consumption and reduce operating costs.
  • Faster Time to Market: Integrated hardware and software components accelerate product development.

Additional Details

Given Cavium's acquisition by Marvell, detailed specifications for this particular part may be found within Marvell's documentation. These networking processors often include sophisticated features like deep packet inspection (DPI), quality of service (QoS) mechanisms, and support for various networking protocols. The BG324 package suggests a Ball Grid Array (BGA) package with 324 pins, requiring specialized soldering equipment for assembly. Software development is usually facilitated through a software development kit (SDK) provided by Cavium/Marvell, which includes libraries, tools, and example code. Consult the official Marvell documentation or contact their support for detailed information and support resources for the CNW6611L-600BG324-SCP-PR11-G processor.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess