Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 10GHz
Noise Figure (dB Typ @ f) 1.7dB to 2.6dB @ 2GHz to 4GHz
Gain 6.5dB to 11dB
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 50 @ 10mA, 6V
Maximum Current Collector 35mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143R
Win Source Part Number 197532-2SC4095R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4095R CAD Model

Description

Overview of 2SC4095R

The 2SC4095R is a sophisticated NPN bipolar junction transistor favored in various high-frequency applications. Its design highlights the importance of low power consumption while providing high output performance. This transistor's design makes it a flexible component, capable of fitting into diverse electronic applications requiring robust and reliable operation.

Features and Benefits

  • High Frequency Performance: Engineered to support applications operating at elevated frequencies, ensuring sharp performance.
  • Low Power Loss: Designed with a low saturation voltage that keeps power consumption minimal.
  • Rapid Switching Capability: Allows for efficient operation in applications with swift switching requirements.
  • Optimized Heat Dissipation: Built for effective heat management to maintain operational steadiness.
  • Long-Term Reliability: Crafted with durable materials that contribute to a longer lifespan and reliable operation.

Applications

  • RF and Microwave Systems: Utilized in radio frequency and microwave amplification for clear signal processing.
  • Signal Modulation Circuits: Essential in modulating signals within complex electronics.
  • High-Speed Switches: Perfect for use in high-speed switching circuits and relay systems.
  • Transmitter Circuits: Invaluable in broadcasting and communication equipment applications.
  • Automotive Electronics: Employed in systems requiring reliable switching and amplification under various load conditions.

Additional Details

Manufacturing details are not specified, yet the 2SC4095R promises adherence to top-tier industry protocols for environmental and electronic performance. This BJT's design adopts cutting-edge technology to ensure consistent performance across different temperature ranges. When integrating the 2SC4095R into designs, ensure adequate thermal management techniques are applied, such as incorporating heat sinks or ambient cooling systems, in order to preserve the component's efficiency and extend usability under varying power demands.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA PHPT60410NY - 40V, 10A / Bipolar (BJT) Transistor NPN 40 V 10 A 128MHz 1.3 W Surface Mount LFPAK56, Power-SO8
Need more? Email Us
ECAD model for PHPT60410NYX
Microchip Technology
TRANS NPN 300V 2A U3 / Bipolar (BJT) Transistor NPN 300 V 2 A 2 W Surface Mount U3
Need more? Email Us
ECAD model for JANTXV2N5661U3
Fairchild/ON Semiconductor
RF SMALL SIGNAL TRANSISTOR / RF Transistor NPN 20V 20mA 600MHz 250mW Through Hole TO-92-3
Need more? Email Us
ECAD model for KSC1674OTA
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 200mW Surface Mount SOT-666
Lowest to $0.2113
ECAD model for BC857BV,115
ON Semiconductor
TRANS, PNP, 20V, 0.15A, SOT323; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -20V; Typ Gain...
Lowest to $0.0531
ECAD model for 2SA1685-4-TL-E
Panasonic
TRANS NPN 120V 0.5A MINIP3-F1 / Bipolar (BJT) Transistor NPN 120 V 500 mA 120MHz 1 W Surface Mount MiniP3-F1
Lowest to $1.9559
ECAD model for 2SD0968ARL
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A 6TSOP / Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount 6-TSOP
Need more? Email Us
ECAD model for BC847DS,115
Toshiba Semiconductor and Storage
TRANS 2PNP 120V 0.1A SM6 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 120V 100mA 100MHz 300mW Surface Mount SM6
Need more? Email Us
ECAD model for HN3A51F(TE85L,F)
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0396
ECAD model for MMBTH10LT3G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention