EN
  • EN
  • DE

BC857BV,115

Part No BC857BV,115
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS 2PNP 45V 0.1A SOT666 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 200mW Surface Mount SOT-666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Not For New Designs
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-666
Base Product Number BC857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BC857BV T/R,568-11094-1-ND,934056711115,BC857BV T/R-ND,568-11094-2-ND,568-11094-1,1727-1567-2,568-11094-2,1727-1567-1,568-11094-6,BC857BV,115-ND,1727-1567-6,568-11094-6-ND,NEXNEXBC857BV,115,2156-BC857BV,115-NEX
Standard Package 4,000
Win Source Part Number 1152359-BC857BV,115
Ultra Librarian 3D Model Ultra Librarian BC857BV,115 CAD Model

Description

The 1152359-BC857BV,115 from Nexperia USA Inc. is a bipolar transistor array that is a part of the automotive, AEC-Q101 series.

  • Series: Automotive, AEC-Q101
  • Packaging: Tape & Reel
  • Standard Package: 4,000
  • Power - Max: 200mW
  • Voltage - Collector Emitter Breakdown (Max): 45V
  • Voltage - VCCA and VCCB: 1.2 V ~ 5.5 V
  • Transistor Type: 2 PNP (Dual)
  • Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
  • Operating Temperature: 150°C (TJ)

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,760 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess