EN
  • EN
  • DE

AD7247JNZ

Part No AD7247JNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT W/AMP W/BUFF 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage ±15V
Digital Supply Voltage 15V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 24-PDIP
Win Source Part Number 131388-AD7247JNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7247JNZ CAD Model

Description

AD7247JNZ: A Precision DAC from Analog Devices Inc.

The AD7247JNZ is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc. This precision component is tailored for exacting applications requiring accurate and stable analog output. It is a perfect fit for industrial control systems, automated test equipment, and high-resolution data acquisition systems.

Key Features

  • Resolution: The AD7247JNZ boasts a 12-bit resolution, ensuring fine granularity in the analog output and allowing for precise control in critical applications.
  • Dual DAC Channels: With two independent DAC channels, it provides flexibility for simultaneous output of two analog signals, which can be particularly useful for complex control systems.
  • Settling Time: It offers a fast settling time, which is crucial for applications where quick response times are necessary.
  • On-Chip Output Amplifiers: The inclusion of on-chip output amplifiers simplifies design and reduces external component count, saving space and cost.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7247JNZ operates with low power consumption, making it suitable for power-sensitive applications.

Performance and Reliability

The AD7247JNZ is engineered to deliver high accuracy and stability under a wide range of operating conditions. Its robust design ensures reliable performance over extended periods, which is essential for mission-critical systems where downtime is not an option.

Easy Integration

Integration of the AD7247JNZ into existing systems is straightforward, thanks to its industry-standard pin configuration and digital interface. Its compatibility with a variety of microprocessors and digital systems makes it a versatile choice for designers looking to upgrade their analog output capabilities.

Product Specifications

Encased in a PDIP-24 package, the AD7247JNZ operates over an industrial temperature range, making it resilient in harsh environments. Its specifications are a testament to Analog Devices Inc.'s commitment to quality and performance in analog technology.

For those in need of a reliable and precise DAC solution, the AD7247JNZ from Analog Devices Inc. represents an optimal choice, combining performance, efficiency, and ease of use in a single integrated circuit.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6218 $51.2436
5+ $21.0231 $105.1155
8+ $20.3661 $162.9288
11+ $19.7091 $216.8001
14+ $19.0522 $266.7308
18+ $17.0812 $307.4616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess