Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 3V
Frequency - Transition 11GHz
Noise Figure (dB Typ @ f) 1.3dB to 2dB @ 2GHz
Maximum Power Dissipation 90mW
Typical Gain (hFE) (Min) 70 @ 20mA, 2V
Maximum Current Collector 30mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-SuperMiniMold (19)
Win Source Part Number 4891-2SC5186
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5186 CAD Model

Description

The 2SC5186 transistor is an NPN BJT designed to deliver superior power and performance. Built for efficiency and durability, it is highly favored by professionals dealing with complex electronic applications.

Applications

  • Power amplifiers in professional audio gear
  • Switch-mode power supplies (SMPS)
  • Robotics and automation control systems
  • Solar inverters and energy management systems

Features and Benefits

  • High Power Output: Capable of delivering substantial power, which is beneficial for applications requiring strong output signals.
  • Thermal Efficiency: Designed to dissipate heat effectively, ensuring stable operation even in high-power environments.
  • Versatile Use: Supports a broad range of applications, providing flexibility in design and implementation.
  • Durable Construction: Built to handle high stress environments, extending the lifespan of the component.

Additional Details

The 2SC5186 offers a collector current (Ic) of up to 300mA and a collector-emitter voltage (Vce) max of approximately 80V, specifications that make it well-suited for high-power and industrial applications. The component’s excellent power handling capacity and heat resistance make it a prime choice for designers concerned with reliability and efficiency. This transistor's adaptability to different functions within diverse applications is an added advantage, making it an integral part of any high-performance circuit design. Its robust design reduces the potential for thermal-related failures, thus ensuring consistent performance over time.

You May Also Be Interested in

Rohm Semiconductor
PNP -100MA -50V DIGITAL TRANSIST / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Need more? Email Us
ECAD model for DTA123ECAT116
MICROSS/On Semiconductor
RF TRANS NPN 12V 2GHZ TO92-3
Lowest to $1.3039
ECAD model for MPS5179G
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A 6TSOP / Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount 6-TSOP
Need more? Email Us
ECAD model for BC847DS,115
Microchip Technology
TRANS NPN 300V 2A U3 / Bipolar (BJT) Transistor NPN 300 V 2 A 2 W Surface Mount U3
Need more? Email Us
ECAD model for JANTXV2N5661U3
NXP / Nexperia
NEXPERIA PHPT60410NY - 40V, 10A / Bipolar (BJT) Transistor NPN 40 V 10 A 128MHz 1.3 W Surface Mount LFPAK56, Power-SO8
Need more? Email Us
ECAD model for PHPT60410NYX
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 200mW Surface Mount SOT-666
Lowest to $0.2113
ECAD model for BC857BV,115
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A SSM / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SSM
Lowest to $0.1107
ECAD model for RN1101,LF(CT
Rohm Semiconductor
DTD143EKFRA IS A TRANSISTOR WITH / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 200 MHz 200 mW Surface Mount SMT3
Lowest to $0.2266
ECAD model for DTD143EKFRAT146
Toshiba Semiconductor and Storage
TRANS 2PNP 120V 0.1A SM6 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 120V 100mA 100MHz 300mW Surface Mount SM6
Need more? Email Us
ECAD model for HN3A51F(TE85L,F)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1462 $65.0590
1,080+ $0.1203 $129.9240
1,670+ $0.1165 $194.5550
2,300+ $0.1126 $258.9800
2,945+ $0.1100 $323.9500
3,950+ $0.0983 $388.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 445 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention