EN
  • EN
  • DE

PS2501L-1-F3-A KK

Part No PS2501L-1-F3-A KK
Manufacturer CEL
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 280813-PS2501L-1-F3-A KK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2501L-1-F3-A KK CAD Model

Description

The PS2501L-1-F3-A KK is a high-isolation optocoupler manufactured by CEL (California Eastern Laboratories, a subsidiary of Renesas Electronics). It features a GaAs LED input and a phototransistor output, designed for electrical isolation between circuits. The 'F3' indicates a specific lead forming option, 'A' denotes a particular CTR (Current Transfer Ratio) rank, and 'KK' likely signifies an internal manufacturing code or quality control specification.

Applications

  • Industrial Automation: Isolates control signals in industrial automation equipment, protecting sensitive electronics from high voltages and noise.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, enhancing safety and preventing noise transmission.
  • Motor Control: Isolates control signals in motor drive circuits, improving reliability and safety.
  • Medical Equipment: Used in medical devices to isolate sensitive patient-connected circuitry.
  • Data Communication: Isolates data lines to prevent ground loops and improve signal integrity in communication systems.

Features

  • High Isolation Voltage: Offers high electrical isolation between the input and output, typically around 5000 Vrms.
  • GaAs LED Input: Uses a gallium arsenide LED for efficient light emission and optical coupling.
  • Phototransistor Output: Employs a phototransistor as the output switching element, providing a simple and reliable interface.
  • CTR Rank 'A': Indicates a specific and consistent Current Transfer Ratio range.
  • 'F3' Lead Forming: Specific lead configuration for ease of PCB mounting.

Benefits

  • Enhanced Safety: Isolates high-voltage circuits, protecting users and equipment from electrical hazards.
  • Improved Noise Immunity: Prevents electrical noise from propagating between circuits, ensuring reliable operation.
  • Ground Loop Isolation: Eliminates ground loops, reducing noise and improving system performance.
  • Consistent Performance: The 'A' CTR rank ensures predictable behavior across different devices.
  • Ease of Assembly: The 'F3' lead forming simplifies PCB mounting.

Technical Specifications (Typical):

  • Isolation Voltage: 5000 Vrms
  • Forward Current (IF): 50 mA
  • Collector-Emitter Voltage (VCEO): 80 V
  • Operating Temperature: -55°C to +100°C
  • CTR (Current Transfer Ratio): Value within the range defined by 'A' rank.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.2617
Amd
Need more? Email Us
NIKO-SEM
Lowest to $0.6537
NVIDIA
Need more? Email Us
STMicroelectronics
Lowest to $1.2688
TDK Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2449 $58.7760
575+ $0.2010 $115.5750
890+ $0.1952 $173.7280
1,230+ $0.1883 $231.6090
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,229 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess