EN
  • EN
  • DE

PS2502L-1-F3-A-KJ

Part No PS2502L-1-F3-A-KJ
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352040-PS2502L-1-F3-A-KJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2502L-1-F3-A-KJ CAD Model

Description

The PS2502L-1-F3-A-KJ is a high-isolation optocoupler manufactured by CEL (California Eastern Laboratories/Renesas). It's designed to provide electrical isolation between circuits, protecting sensitive components. It features a GaAs LED input and a phototransistor output. 'L' likely indicates a lead form or package variation. 'F3' indicates a specific lead forming, 'A' denotes a CTR (Current Transfer Ratio) rank, and 'KJ' likely signifies a specific manufacturing or testing code.

Applications

  • Industrial Control Systems: Isolates control signals in industrial automation equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control: Isolates control signals in motor drive circuits.
  • Medical Equipment: Used in medical devices to isolate patient-connected circuitry.
  • Data Communication: Isolates data lines to prevent ground loops.

Features

  • High Isolation Voltage: Offers high electrical isolation (typically 5000 Vrms).
  • GaAs LED Input: Efficient light source.
  • Phototransistor Output: Simple and reliable switching.
  • CTR Rank 'A': Specific and consistent Current Transfer Ratio.
  • 'F3' Lead Forming: Specific lead configuration for PCB mounting.

Benefits

  • Enhanced Safety: Prevents dangerous voltages from reaching sensitive circuits.
  • Improved Noise Immunity: Reduces the impact of electrical noise.
  • Ground Loop Elimination: Isolates ground paths to minimize interference.
  • Consistent Performance: The 'A' CTR rank ensures predictable behavior.
  • Simplified Assembly: The 'F3' lead forming simplifies PCB mounting.

Technical Specifications (Typical):

  • Isolation Voltage: 5000 Vrms
  • Forward Current (IF): 50 mA
  • Collector-Emitter Voltage (VCEO): 80 V
  • Operating Temperature: -55°C to +100°C
  • CTR: Value within the 'A' rank's range.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess