EN
  • EN
  • DE

PS2703-1L-F3

Part No PS2703-1L-F3
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352181-PS2703-1L-F3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2703-1L-F3 CAD Model

Description

The PS2703-1L-F3 is a single-channel, surface-mount optocoupler manufactured by CEL (California Eastern Laboratories). This device is designed to provide electrical isolation between input and output circuits, making it suitable for various applications where safety and signal integrity are critical.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverters: Protects control circuitry from high-voltage power stages.
  • Power Supplies: Provides isolation in feedback and control loops.
  • Factory Automation Equipment: Enhances system reliability and safety.
  • General Purpose Isolation: Used wherever galvanic isolation is required.

Features

  • High Isolation Voltage: Offers significant protection against voltage transients.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Compact Design: Allows for high-density mounting.
  • Operating Temperature Range: Suitable for industrial environments.
  • Current Transfer Ratio (CTR): Specified to ensure reliable signal transfer.

Benefits

  • Enhanced Safety: Prevents electrical shock and equipment damage.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission.
  • Increased System Reliability: Protects sensitive circuits from voltage spikes and surges.
  • Simplified Design: Enables easier integration into existing systems.
  • Reduced Board Space: Compact package optimizes PCB layout.

Additional Details

The PS2703 series utilizes an LED as the input light source and a phototransistor on the output side to facilitate signal transfer across the isolation barrier. The '1L' in the part number indicates it's a single-channel device with potentially specific CTR requirements. The 'F3' likely denotes a specific lead forming or tape and reel option.

The current transfer ratio (CTR) is a critical parameter for optocouplers, indicating the efficiency of the signal transfer. Designers should consult the datasheet for the specific CTR range for this part number to ensure compatibility with their circuit requirements. The isolation voltage is also a key specification, defining the maximum voltage the optocoupler can withstand between its input and output without breakdown. The operating temperature range will determine suitability for different applications.

Careful consideration should be given to the biasing resistors and other external components used with the PS2703-1L-F3 to optimize its performance and ensure reliable operation. Datasheets and application notes from CEL provide valuable guidance on circuit design and component selection.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1750
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess