EN
  • EN
  • DE

PS2801-1-F3-A(LL)

Part No PS2801-1-F3-A(LL)
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SSOP Reel package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352203-PS2801-1-F3-A(LL)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PS2801-1-F3-A
Introduction Date December 10, 2001
ECCN EAR99
Country of Origin Japan, Taiwan
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PS2801-1-F3-A(LL) CAD Model

Description

The PS2801-1-F3-A(LL) is a single-channel solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). This device is designed for applications requiring electrical isolation and reliable switching of signals. The 'F3' in the part number typically refers to a specific tape and reel packaging for automated assembly, and 'A' can indicate a particular pinout or configuration. The '(LL)' likely indicates a lead-free version compliant with RoHS standards.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial control equipment for switching various loads and signals.
  • Security Systems: Employed in alarm systems and access control systems for reliable and isolated switching.
  • Telecommunications: Integrated into telecommunication equipment for signal switching and isolation purposes.
  • Measurement and Instrumentation: Used in measuring instruments for accurate and isolated switching of signals.
  • Office Automation Equipment: Found in devices such as printers, copiers, and fax machines for controlling various functions.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch when conducting.
  • Fast Switching Speed: Enables rapid switching operations, improving system response time.
  • Compact Package: Allows for space-saving designs and integration into densely populated circuit boards.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes for efficient manufacturing.

Benefits

  • Enhanced System Safety: High isolation voltage protects sensitive circuitry and personnel from potentially hazardous voltages.
  • Reduced Power Consumption: Low on-resistance minimizes power loss, leading to energy savings.
  • Improved System Performance: Fast switching speed enables quick response times and enhanced control.
  • Simplified Manufacturing: SMT compatibility streamlines the assembly process and reduces manufacturing costs.
  • Extended Product Lifespan: Solid-state design eliminates mechanical wear and tear, resulting in a longer operational life.

Additional Details

The PS2801-1-F3-A(LL) typically operates with a low control input voltage. It is capable of switching voltages up to 60V and currents up to 350mA. The isolation voltage is rated at 3750Vrms. It is RoHS compliant and the F3 suffix indicates specific tape and reel packaging. The operating temperature range is typically -40°C to +85°C. Consult the specific datasheet for precise specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4099 $59.4355
345+ $0.3363 $116.0235
535+ $0.3259 $174.3565
735+ $0.3153 $231.7455
950+ $0.3048 $289.5600
1,270+ $0.2733 $347.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292,999 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess