Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
RF Type QAM
Frequency 30MHz to 250MHz
Number of Mixers 1
Gain 74dB
Noise Figure 9dB
Secondary Attributes Down Converter
Operating Supply Current 45mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 20-SSOP
Win Source Part Number 390430-UPC2798GR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2798GR-E1 CAD Model

Description

The UPC2798GR-E1 is a Silicon RF Integrated Circuit from California Eastern Laboratories (CEL), often used as a low-noise amplifier (LNA) in a variety of radio frequency applications. It is designed to provide high gain and low noise figure for optimal signal reception.

Applications:

  • Wireless LAN (WLAN) Systems: Used in the front-end of WLAN receivers to amplify weak signals, improving overall sensitivity.
  • GPS Receivers: Employed to boost satellite signals in GPS devices, enhancing positioning accuracy.
  • Cellular Communication Systems: Integrated into cellular base stations and mobile devices to improve signal quality.
  • Satellite Communication Systems: Used in satellite receivers to amplify downlink signals for better reception.
  • ISM Band Applications: Suitable for applications within the Industrial, Scientific, and Medical (ISM) radio bands.

Features:

  • Low Noise Figure: Ensures excellent noise performance, minimizing interference and improving signal clarity.
  • High Gain: Provides significant amplification of weak signals.
  • Wideband Operation: Capable of operating across a broad frequency range, making it suitable for various applications.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Small Package Size: Housed in a compact package for easy integration into space-constrained designs.

Benefits:

  • Improved Signal Sensitivity: Enhances the receiver's ability to detect weak signals, leading to better overall system performance.
  • Extended Communication Range: Allows for longer communication distances in wireless systems due to signal amplification.
  • Enhanced Positioning Accuracy: Improves the accuracy of positioning data in GPS applications.
  • Reduced Power Consumption: Contributes to longer battery life in battery-powered devices.
  • Simplified System Design: The integrated design reduces the need for external components, simplifying the overall system design.

The UPC2798GR-E1 is designed to operate on a single positive supply voltage and typically includes impedance matching circuitry for optimized performance. It is engineered for robustness and reliability in challenging RF environments. Consult the datasheet for specific technical specifications, including gain, noise figure, operating frequency range, supply voltage, and input/output impedance, to ensure suitability for your application.

You May Also Be Interested in

Analog Devices Inc.
IC DOWNCONVERTER 40-QFN
Lowest to $25.6941
ECAD model for HMC1190ALP6NE
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Lowest to $84.8485
ECAD model for HMC558ALC3B
Maxim Integrated
SIGE DOWNCONVERTER MIXER
Lowest to $1.9190
ECAD model for MAX2680EUT
Analog Devices Inc.
IC MMIC MIXER DBL-BAL DIE
Lowest to $24.7157
ECAD model for HMC329
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Lowest to $159.0910
ECAD model for HMC554ALC3BTR
Analog Devices Inc.
IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,738.5076
ECAD model for HMC129G8TR
Analog Devices Inc.
IC DOWNCONVERTER SGL 40-QFN
Lowest to $17.7641
ECAD model for HMC1190LP6GE
Analog Devices Inc.
IC MIXER SUB-HARMONIC 12SMD
Lowest to $86.4404
ECAD model for HMC264LC3B
Maxim Integrated
IC MXR 815MHZ-1GHZ UP/DWN 20TQFN
Need more? Email Us
ECAD model for MAX2029ETP+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1707 $70.2420
135+ $0.9598 $129.5730
210+ $0.9300 $195.3000
290+ $0.9004 $261.1160
375+ $0.8706 $326.4750
500+ $0.7801 $390.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,100 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention