EN
  • EN
  • DE

HMC558ALC3B

Part No HMC558ALC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Mixer IC - - 5.5GHz ~ 14GHz 12-CLCC (2.9x2.9)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 12-CLCC Exposed Pad
Case / Package 12-CLCC (2.9x2.9)
Family Name HMC558
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC558ALC3B-ND, 1127-3635
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920454-HMC558ALC3B
Ultra Librarian 3D Model Ultra Librarian HMC558ALC3B CAD Model

Description

The HMC558ALC3B is a high-performance, wideband Double-Balanced Mixer designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is a part of their Hittite Microwave product line, renowned for its quality and performance in demanding RF (Radio Frequency) and microwave applications.

Key Features

  • Frequency Range: The HMC558ALC3B operates over a broad frequency range, making it versatile for a variety of applications. It can be used in both upconversion and downconversion processes with an RF and LO (Local Oscillator) frequency range from 6 to 10 GHz and an IF (Intermediate Frequency) range from DC to 4 GHz.
  • High Isolation: The mixer provides excellent isolation between ports. This feature minimizes signal leakage and ensures high-quality signal processing.
  • Conversion Loss: With a typical conversion loss of 8 dB, the HMC558ALC3B maintains signal integrity while converting frequencies.
  • Package: Enclosed in a compact 3x3 mm SMT (Surface Mount Technology) package, the HMC558ALC3B is suitable for space-constrained applications while providing robust performance.

Applications

The versatility of the HMC558ALC3B allows for its use in a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Test equipment and sensors
  • Satellite communication systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC558ALC3B is built with the rigorous standards expected from Analog Devices, ensuring reliability and performance consistency. Whether used for commercial, industrial, or military purposes, customers can trust the HMC558ALC3B to deliver exceptional performance in their RF and microwave systems.

Conclusion

The HMC558ALC3B from Analog Devices Inc. is a testament to their commitment to innovation and excellence in the field of high-frequency signal processing. This mixer is an ideal choice for designers looking for a high-isolation, wideband solution that delivers consistent performance in a variety of RF applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.4831 $74.4831
2+ $61.1144 $122.2288
3+ $59.2046 $177.6138
4+ $57.2947 $229.1788
5+ $55.3849 $276.9245
7+ $49.6554 $347.5878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess