Products specifications

Categories RF/IF and RFID
Manufacturer CEL
Packaging Bulk
Status Obsolete(EOL)
Frequency 100MHz to 2.4GHz
P1dB -2dB (0.6mW) to 1.5dB (1.4mW)
Gain 13dB to 17.5dB
Noise Figure 5dB to 6.5dB
RF Type General Purpose
Supply Voltage - Operating 2.4 V to 3.3 V
Operating Supply Current 2.9mA to 5.4mA
Test Frequency 1.9GHz
Case / Package 6-SO
Win Source Part Number 401991-UPC8179TB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC8179TB CAD Model

Description

The UPC8179TB is a general-purpose RF amplifier manufactured by CEL.

  • Frequency Range: It has a frequency range of 100MHz to 2.4GHz and a gain of 13dB to 17.5dB.
  • Noise Figure & P1dB: The noise figure is between 5dB to 6.5dB and the P1dB is between -2dB (0.6mW) to 1.5dB (1.4mW).
  • Package & Voltage: It is packaged in a 6-SO and operates @ a supply voltage of 2.4 V to 3.3 V.
  • Status: This product is obsolete (EOL) and is not recommended for new designs.

You May Also Be Interested in

Broadcom Limited
23 GHz Low Noise Amplifier (21.2-26.5 GHz) | IC RF AMP 21.2GHZ-26.5GHZ
Need more? Email Us
ECAD model for AMMC-5023-W10
Broadcom Limited
AMP MMIC SI BIPOLAR 36MICRO-X
Need more? Email Us
ECAD model for MSA-0636-TR1G
Mini-Circuits
IC RF AMP CELLULAR 0HZ-3GHZ 4SMD
Need more? Email Us
ECAD model for ERA-33SM+
NXP / Nexperia
IC AMP LNA SET-TOP BOXES 6TSSOP
Lowest to $0.3353
ECAD model for BGU7041,115
RF Micro Devices
IC AMP HBT SIGE 4000MHZ SOT-363
Lowest to $1.8835
ECAD model for SGA-1263Z
Microchip Technology
IC RF PWR AMP 802.11B/G/N 8XSON
Need more? Email Us
ECAD model for SST12LP08A-QX8E
Mini-Circuits
IC RF AMP CATV 50MHZ-6GHZ FG873
Lowest to $4.5895
ECAD model for LHA-1+
Ampleon USA Inc.
RF FET
Lowest to $97.2801
ECAD model for BLM9D2327S-50PBG
Analog Devices Inc.
IC AMP GPS 24GHZ-29.5GHZ 24CLCC
Lowest to $88.1811
ECAD model for HMC863ALC4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention