Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP
Supply Voltage - Operating 2.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins /FAULT, FB, FILTER, ON, /RESET, TIMER
Win Source Part Number 020637-LTC4211CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4211CMS#PBF CAD Model

Description

The LTC4211CMS#PBF is a sophisticated hot swap controller designed by Linear Technology, engineered to enable safe board insertion and removal from a live backplane. It is housed in a compact MSOP package, making it suitable for space-constrained applications.

Key Features

  • Integrated MOSFET Control: This device provides precise control of the gate voltage of an external N-channel MOSFET to allow a board to be safely inserted and removed from a live power supply rail.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, allowing for a customizable protection level based on the specific needs of the application.
  • Overcurrent Protection: The LTC4211CMS#PBF offers robust overcurrent protection with a fast response time, protecting both the load and the power source from damaging overcurrent conditions.
  • Automatic Retry or Latch Off: In the event of a fault condition, the device can be configured to either automatically attempt to turn the power back on after a predetermined delay or to latch off until the system is reset, providing flexible response strategies to faults.
  • Undervoltage Lockout: This feature ensures that the controller remains off if the supply voltage is below a certain threshold, preventing erratic operation at low voltages.
  • High Temperature Operation: The LTC4211CMS#PBF is designed to operate reliably over a wide temperature range, making it suitable for industrial and harsh environments.

Applications

Due to its versatile feature set and compact form factor, the LTC4211CMS#PBF is ideal for a variety of applications, including:

  • Server and Network Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Redundant Power Supplies
  • Hot Swap Power Distribution Systems

Overall, the LTC4211CMS#PBF hot swap controller is an essential component for systems that require reliable power management and protection features. Its robust design ensures that electronic systems can be maintained and upgraded without the need to power down the entire system, minimizing downtime and improving serviceability.

You May Also Be Interested in

Analog Devices Inc.
Hot Swap Controller 2.9V-33V -40C~+85C 20-QFN
Lowest to $155.7252
ECAD model for LTC4286AUK
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 16QSOP
Need more? Email Us
ECAD model for MAX5909EEE+
Monolithic Power Systems Inc.
Hot Swap Controller 12V QFN-20
Lowest to $5.3588
ECAD model for MP3921GU
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
ECAD model for MAX5930AEEG+
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557ELBTR
Analog Devices Inc.
Hot Swap Controller 2.9V-15V -40C~+85C 16-QFN
Lowest to $25.3054
ECAD model for LTC4281IUFD
Texas Instruments
2.5V to 18V High-Performance Hot Swap Controller and ORing Controller
Need more? Email Us
ECAD model for TPS24742RGE
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $6.7542
ECAD model for TPS259827LNRGET
Analog Devices Inc.
MS-Hot Swap/Low Voltage Overvoltage/Overcurrent Protection Controller with Auto-Retry
Lowest to $8.0436
ECAD model for LTC4361ITS8-2#TRMPBF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8182 $59.0910
11+ $9.6970 $106.6670
16+ $9.3940 $150.3040
22+ $9.0910 $200.0020
29+ $8.7879 $254.8491
39+ $7.8788 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention