Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Demodulator
LO Frequency 760MHz
RF Frequency 380MHz
P1dB -45dBm
Noise Figure 9.5dB
Operating Supply Current 12mA
Supply Voltage - Operating 2.7 V to 3.3 V
Case / Package 20-QFN (3x4)
Win Source Part Number 391170-UPC8190K-E1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC8190K-E1 CAD Model

Description

The CEL 391170-UPC8190K-E1 is an obsolete (EOL) RF/IF and RFID product that belongs to the 20-QFN (3x4) case/package. Its supply and demand status is limited.

  • Manufacturer: The 391170-UPC8190K-E1 is manufactured by CEL, a company that specializes in producing electronic components.
  • Product Type: This product is a demodulator.
  • Noise Figure: High noise figure of 9.5dB.
  • P1dB: -45dBm.
  • LO Frequency: 760MHz.
  • RF Frequency: 380MHz.
  • Supply Voltage: 2.7 V to 3.3 V.
  • Operating Supply Current: 12mA.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.3763
ECAD model for TDA7479ADTR
Texas Instruments
IQ DEMODULATOR
Need more? Email Us
ECAD model for TRF3710IRGZR
Skyworks Solutions Inc.
IC DEMODULATORULATOR 68QFN / RF Demodulator IC
Lowest to $29.2470
ECAD model for SI21802-A50-GMR
Analog Devices Inc.
RF Demodulator IC 1.5GHz ~ 2.5GHz 16-WQFN Exposed Pad
Lowest to $4.3936
ECAD model for LT5515EUF#TRPBF
NXP / Nexperia
Need more? Email Us
ECAD model for SAA6581HN/V1
Maxim Integrated
RF DEMOD IC 70MHZ-300MHZ 28TQFN
Need more? Email Us
ECAD model for MAX2308ETI+
Renesas Electronics America
OFDM DEMODULATION FOR STB / RF Demodulator IC
Lowest to $7.5197
ECAD model for UPD61541GB-YEU-A
NXP / Nexperia
IC DEMODULATOR RDS/RBDS 16SOIC
Need more? Email Us
ECAD model for SAA6581T/V1,512
NXP / Nexperia
IC DEMODULATOR RDS 16DIP
Need more? Email Us
ECAD model for SAA6579/V1,112

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention