EN
  • EN
  • DE

UPG2156TB-E4-A

Part No UPG2156TB-E4-A
Manufacturer CEL
Catalog RF Switches
Description L-BAND 4 W SINGLE CONTROL HIGH POWER SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Switches
Manufacturer CEL
Win Source Part Number 406623-UPG2156TB-E4-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2156TB-E4-A CAD Model

Description

The UPG2156TB-E4-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for applications in the 2.4 GHz band, particularly in wireless communication systems. It offers low insertion loss and high isolation, crucial for maintaining signal integrity in RF front-end modules. The compact TB-E4 package enables integration in space-constrained applications.

Applications:

  • Wireless LAN (WLAN) IEEE 802.11 b/g/n
  • Bluetooth
  • ISM band applications
  • Wireless sensor networks
  • Remote controls

Features:

  • Low insertion loss: Typically 0.35 dB at 2.4 GHz
  • High isolation: Typically 27 dB at 2.4 GHz
  • Operating frequency: 2.4 GHz band
  • Single positive control voltage: 1.8 V to 3.3 V
  • Compact TB-E4 package (2.0 x 2.0 x 0.8 mm)
  • RoHS compliant

Benefits:

  • Improved signal transmission efficiency due to low insertion loss.
  • Reduced signal interference and improved receiver sensitivity due to high isolation.
  • Simplified control circuitry due to single positive control voltage.
  • Reduced board space requirements due to compact package size.
  • Compliance with environmental regulations.
  • High reliability and performance consistency.

Additional Details:

The UPG2156TB-E4-A operates with a control voltage range of 1.8V to 3.3V. This SPDT switch is designed to provide a low-loss path for RF signals while maintaining high isolation between the input and output ports. The TB-E4 package is designed for surface mount technology (SMT) assembly. The device is fabricated using CEL's GaAs MMIC process, known for its high performance and reliability in RF applications. It is commonly used in RF front-end modules for WLAN and Bluetooth applications. The switch is designed to operate within a specified temperature range (typically -40°C to +85°C). Proper impedance matching is required for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
Peregrine Semiconductor
IC RF SWITCH SPDT 4GHZ 6DFN / RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)
Need more? Email Us
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $196.2407
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7400 $59.2000
195+ $0.6073 $118.4235
295+ $0.5883 $173.5485
410+ $0.5693 $233.4130
525+ $0.5504 $288.9600
705+ $0.4934 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess