EN
  • EN
  • DE

HMC544E

Part No HMC544E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC T/R SWITCH, DC - 4.0 GHz | IC RF SWITCH SPDT 4GHZ SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Reflective
Circuit SPDT
Frequency Range DC ~ 4GHz
Isolation 12dB
Insertion Loss 0.7dB
Test Frequency 4GHz
P1dB 36dBm
IIP3 55dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number HMC544
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181390-HMC544E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC544E CAD Model

Description

The HMC544E from Analog Devices Inc. is a high-performance RF Single Pole Four Throw (SP4T) switch designed for microwave and millimeter-wave applications. This versatile component is a critical part of RF signal routing, used extensively in communication systems, radar, test equipment, and other electronic warfare applications.

Key Features

  • Frequency Range: The HMC544E operates over a wide frequency range from DC to 18 GHz, making it suitable for a broad spectrum of RF applications.
  • High Isolation: It offers high isolation between ports, typically greater than 40 dB, which minimizes signal leakage and ensures signal integrity.
  • Low Insertion Loss: The switch has a low insertion loss, typically less than 2.5 dB, which helps to maintain the strength of the signal being routed.
  • Non-Reflective Design: With its non-reflective design, the HMC544E minimizes signal reflections which can degrade overall system performance.
  • Fast Switching Speed: Fast switching speed is crucial in many applications, and the HMC544E delivers with a typical switching time of 50 ns.
  • Single Control Voltage: The switch operates with a single positive control voltage ranging from +3 to +5 V, simplifying the power supply requirements.
  • CMOS/TTL Compatible: The control interface is compatible with CMOS and TTL logic levels, which allows for easy integration with digital systems.

Applications

  • Wireless Infrastructure
  • Microwave Radio & VSAT
  • Military & Space
  • Test Instrumentation
  • Fiber Optic Applications

The HMC544E is available in a compact, RoHS compliant, 4x4 mm surface mount leadless package, making it easy to integrate into a variety of systems with limited space. With its robust performance and versatile capabilities, the HMC544E is an ideal choice for engineers looking for a reliable SP4T switch for their high-frequency applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3909 $59.7725
59+ $1.9618 $115.7462
92+ $1.9004 $174.8368
126+ $1.8392 $231.7392
163+ $1.7779 $289.7977
218+ $1.5939 $347.4702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess