EN
  • EN
  • DE

MSW2041-204-T

Part No MSW2041-204-T
Manufacturer MACOM Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SP2T 4GHZ CS204
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
RF Type ISM
Circuit SP2T
Frequency Range 400MHz ~ 4GHz
Isolation 33dB
Insertion Loss 0.5dB
Test Frequency 4GHz
IIP3 65dBm
Features DC Blocked
Impedance 50Ohm
Voltage - Supply 5V ~ 125V, 28V ~ 125V
Operating Temperature -65°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-SMD Module
Supplier Device Package CS204
Ultra Librarian 3D Model Ultra Librarian MSW2041-204-T CAD Model

Description

NULL

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
Willsemi
100MHz~3GHz QFN-14-EP(2x2) RF Switches RoHS
Lowest to $0.0728
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess