EN
  • EN
  • DE

UPG2227T5F-A

Part No UPG2227T5F-A
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 396036-UPG2227T5F-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPG2227T5F-A CAD Model

Description

The UPG2227T5F-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by CEL (California Eastern Laboratories, now Renesas Electronics America). This switch is specifically designed for high-frequency applications where low insertion loss and high isolation are critical. The “-A” suffix may indicate a specific revision or screening level.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth
  • Mobile communication systems
  • ISM band applications
  • RF front-end modules

Features:

  • Low insertion loss: Minimizes signal attenuation, improving overall system performance.
  • High isolation: Reduces signal leakage and interference between RF paths.
  • Small T5F package: Allows for compact and space-saving designs.
  • Single positive control voltage: Simplifies control circuitry and reduces component count.
  • High-speed switching: Enables fast switching between RF paths.

Benefits:

  • Improved signal integrity: Low insertion loss and high isolation contribute to enhanced signal quality.
  • Reduced board space: The compact package allows for smaller and more efficient designs.
  • Simplified design: Single control voltage reduces complexity and simplifies integration.
  • Enhanced reliability: GaAs MMIC technology provides robust and consistent performance.
  • Cost-effective solution: Offers a balance of performance and cost for various RF switching applications.

The UPG2227T5F-A is commonly used in applications where minimizing signal loss and maximizing isolation are paramount. The single positive control voltage makes it easy to integrate into various RF systems. Its GaAs MMIC construction provides reliable performance over a wide range of operating conditions.

Technical Specifications (Typical):

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.35 dB (Typical)
  • Isolation: 28 dB (Typical)
  • Control Voltage: 2.7 V to 3.3 V
  • Package: 6-pin T5F

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess