EN
  • EN
  • DE

CMPZ5231B

Part No CMPZ5231B
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description 350 mW ZENER DIODE 5% TOLERANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162454-CMPZ5231B
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPZ5231B CAD Model

Description

The CMPZ5231B is a Zener diode manufactured by Central Semiconductor Corp. Zener diodes are semiconductor devices that allow current to flow in either forward or reverse direction; however, it will allow current to flow in the reverse direction when the voltage reaches the Zener voltage. This makes them ideal for voltage regulation and protection applications.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies.
  • Overvoltage Protection: Protecting sensitive circuits from voltage spikes.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Voltage Shifting: Adjusting voltage levels in circuits.

Features:

  • Precise Zener Voltage: Provides a stable and accurate voltage reference.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.

Benefits:

  • Stable Voltage Output: Ensures consistent performance of electronic circuits.
  • Protection from Damage: Prevents damage to sensitive components from overvoltage conditions.
  • Efficient Operation: Low leakage current minimizes power consumption.
  • Easy Integration: Small size and standard package facilitate easy integration into circuits.

Technical Specifications (Typical):

The following specifications are typical and may vary based on the manufacturer's datasheet. Always consult the specific datasheet for precise values.

  • Zener Voltage (Vz): 5.1V
  • Power Dissipation (Pd): 500mW
  • Operating and Storage Temperature Range: -65°C to +150°C
  • Forward Voltage (Vf): 0.9V (at If = 10mA)
  • Maximum Reverse Leakage Current (Ir): 5uA (at Vr = 1V)

The CMPZ5231B is commonly used in various electronic devices for voltage regulation and protection purposes.

You May Also Be Interested in

Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess