EN
  • EN
  • DE

MJE240

Part No MJE240
Manufacturer Central Semiconductor Corp
Description COMPLEMENTARY SILICON POWER TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Central Semiconductor Corp
Win Source Part Number 1223719-MJE240
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJE240 CAD Model

Description

The MJE240 is a silicon NPN bipolar junction transistor (BJT) from Central Semiconductor Corp, designed for medium-power linear and switching applications. This transistor is commonly used in amplifier stages, switching regulators, and other general-purpose applications where a reliable NPN transistor is needed.

Applications:

  • Linear Amplifiers: Used in audio amplifier stages for signal amplification.
  • Switching Regulators: Employed in switching power supplies for voltage regulation.
  • Motor Control Circuits: Can be used in motor control circuits for driving small motors.
  • Driver Stages: Used as a driver transistor for larger power transistors.
  • General-Purpose Switching: Suitable for general-purpose switching applications.

Features:

  • NPN Transistor: An NPN bipolar junction transistor.
  • Medium Power Dissipation: Designed for medium power applications.
  • High Collector-Emitter Voltage: High voltage rating allows for use in higher voltage circuits.
  • High Current Gain (hFE): Provides a good current amplification factor.
  • Fast Switching Speed: Capable of relatively fast switching speeds.
  • TO-92 Package: Available in a compact TO-92 package for easy integration into circuits.

Benefits:

  • Versatile Applications: Suitable for a wide range of linear and switching applications.
  • Reliable Performance: Offers reliable performance in various operating conditions.
  • Simplified Design: Simplifies circuit design due to its well-defined characteristics.
  • Cost-Effective Solution: Provides a cost-effective solution for transistor applications.
  • Good Amplification: High current gain allows for efficient signal amplification.

Additional Details:

The MJE240 typically has a collector-emitter voltage (VCEO) rating of around 300V. The collector current (IC) rating is typically around 0.5A. The power dissipation (PD) is typically around 0.8W. The DC current gain (hFE) is typically in the range of 40-120. Consult the device datasheet for detailed specifications, application notes, and safe operating area guidelines.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess