EN
  • EN
  • DE
  • IT

CM8500AGIT

Part No CM8500AGIT
Manufacturer Champion Microelectronic Corp.
Catalog Miscellaneous
Description 3A BUS TERMINATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Champion Microelectronic Corp.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820734-CM8500AGIT
Ultra Librarian 3D Model Ultra Librarian CM8500AGIT CAD Model

Description

The Champion Microelectronic Corp. CM8500AGIT is a USB Type-C port controller with power delivery (PD) functionality. It is designed to manage USB Type-C ports, enabling charging, data transfer, and alternate mode capabilities. This controller is commonly used in a variety of devices to ensure compliance with USB Type-C and Power Delivery specifications.

Applications:

  • Laptops and Notebooks: Used to manage USB Type-C ports for charging, data transfer, and display output.
  • Tablets: Integrated into tablet devices to provide USB Type-C connectivity and charging capabilities.
  • Smartphones: Employed in smartphone designs to manage USB Type-C ports for charging and data transfer.
  • Docking Stations: Utilized in docking stations to provide USB Type-C connectivity and power delivery features.
  • USB Hubs: Incorporated in USB hubs to manage multiple USB Type-C ports.

Features:

  • USB Type-C Compliance: Adheres to the USB Type-C specification for proper functionality.
  • Power Delivery (PD) Support: Supports USB Power Delivery for fast charging of devices.
  • Alternate Mode Support: Enables alternate modes such as DisplayPort and Thunderbolt over USB Type-C.
  • Integrated Microcontroller: Includes a microcontroller for managing USB Type-C functions.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage to devices.
  • Overvoltage Protection: Protects against overvoltage conditions.

Benefits:

  • Fast Charging: Enables fast charging of devices via USB Power Delivery.
  • Versatile Connectivity: Supports multiple functionalities including charging, data transfer, and display output.
  • Improved Device Compatibility: Ensures compatibility with USB Type-C devices.
  • Protection of Electronic Components: Prevents damage from overcurrent and overvoltage conditions.
  • Simplified System Design: Simplifies USB Type-C port management with integrated features.

The CM8500AGIT operates by managing the USB Type-C port's power delivery, data transfer, and alternate mode functionalities. It communicates with the connected device to negotiate power delivery profiles and data transfer speeds. The integrated microcontroller handles the complex USB Type-C protocol and ensures compliance with the USB specifications. The overcurrent and overvoltage protection features safeguard the connected devices and the host system from electrical damage.

The combination of USB Type-C compliance, Power Delivery support, and integrated protection features makes the Champion Microelectronic Corp. CM8500AGIT an essential component for managing USB Type-C ports in various electronic devices. Its reliable performance ensures the proper functionality and safety of USB Type-C connections.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2740 $63.7000
115+ $1.0453 $120.2095
175+ $1.0129 $177.2575
240+ $0.9794 $235.0560
305+ $0.9471 $288.8655
410+ $0.8489 $348.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,732 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess