EN
  • EN
  • DE

MMPZ5231BGP

Part No MMPZ5231BGP
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831228-MMPZ5231BGP
Ultra Librarian 3D Model Ultra Librarian MMPZ5231BGP CAD Model

Description

The MMPZ5231BGP is a Zener diode manufactured by Chenmko. This diode is specifically designed to provide precise voltage regulation and overvoltage protection in electronic circuits. Its compact size and reliable performance make it suitable for a wide range of applications.

Applications:

  • Voltage Regulation: Maintains a stable voltage output in circuits, ensuring consistent performance.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limits voltage levels to shape waveforms for specific applications.
  • Voltage Referencing: Provides a stable voltage reference for accurate circuit operation.
  • Transient Voltage Suppression (TVS): Protects against transient voltages in various electronic systems.

Features:

  • Precise Zener Voltage: Provides a stable and accurate reference voltage for reliable circuit operation.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying current conditions.
  • Small Package Size: Allows for high-density circuit designs and miniaturization.
  • High Surge Capability: Offers protection against transient voltage surges and spikes.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Stable Voltage: Ensures a constant output voltage, improving the reliability of electronic circuits.
  • Effective Protection: Protects sensitive components from damage caused by overvoltage conditions.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Reliable Performance: Provides consistent and dependable operation in various applications.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Technical Specifications: The MMPZ5231BGP has a Zener voltage of approximately 5.1V. Consult the manufacturer's datasheet for detailed specifications, including Zener voltage tolerance, dynamic impedance, and power dissipation.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,209 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess