The Chilisin CHQ0603T-18NH-HU is a multilayer chip inductor. These inductors are designed for high-frequency applications, providing inductance in a small surface-mount package. They are commonly used in mobile communication devices, wireless LAN systems, and other RF circuits.
Applications
- Mobile phones and smartphones
- Wireless LAN (WLAN) devices
- Bluetooth modules
- GPS receivers
- RF filters and matching networks
- High-frequency circuits
Features
- Small 0603 package size (0.06 inch x 0.03 inch)
- High Q factor
- Tight inductance tolerance
- Excellent self-resonant frequency (SRF)
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Reduces PCB space requirements
- Improves circuit performance at high frequencies
- Ensures accurate inductance values
- Minimizes signal loss and distortion
- Easy to integrate into automated assembly processes
- Environmentally friendly construction
Additional Details
The CHQ0603T-18NH-HU has an inductance value of 18 nH (nanohenries). 'HU' likely indicates a specific tolerance, packaging or other characteristic. The 0603 package size is standard and defines its physical dimensions. The 'T' in the part number likely signifies tape and reel packaging. Important specifications to verify in the datasheet include the SRF (Self Resonant Frequency), DCR (DC Resistance), and current rating. The inductor's Q-factor (quality factor) indicates its efficiency in storing energy, with higher Q values generally preferred. The operating temperature range is also a crucial parameter. Surface mount inductors are sensitive to reflow soldering profiles; adhering to the manufacturer's recommendations is critical to avoid damage. The materials used in construction adhere to industry standards for lead-free and RoHS compliance. Consult the official Chilisin datasheet for precise electrical characteristics, soldering profiles, and application notes.