EN
  • EN
  • DE

CLH0603T-2N2S-F

Part No CLH0603T-2N2S-F
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052373-CLH0603T-2N2S-F
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH0603T-2N2S-F CAD Model

Description

The CLH0603T-2N2S-F is a multilayer chip inductor from Chilisin, designed for high-frequency applications. These inductors are commonly used for impedance matching, filtering, and RF circuit designs. Its small form factor makes it ideal for compact electronic devices.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency circuits.
  • Mobile Phones: Matching networks and filtering in mobile communication devices.
  • Wireless Communication Devices: Bluetooth, Wi-Fi, and other wireless applications.
  • GPS Devices: Filtering and impedance matching in GPS receivers.
  • High-Frequency Circuits: General use in high-frequency applications where a small inductance value is needed.

Features:

  • Small Size: 0603 form factor (0.06 inch x 0.03 inch).
  • Multilayer Construction: Provides high self-resonant frequency and good Q factor.
  • Tight Tolerance: Precise inductance value.
  • Surface Mount Technology (SMT): Suitable for automated assembly.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Efficient RF Performance: Provides excellent performance in high-frequency circuits.
  • Space Saving: Small size allows for compact circuit designs.
  • Accurate Inductance: Provides reliable and consistent performance.
  • Easy Assembly: Compatible with automated assembly processes.
  • Environmentally Friendly: Complies with RoHS standards.

Technical Specifications:

While the exact specifications require the Chilisin datasheet for CLH0603T-2N2S-F, common specifications for similar inductors include:

  • Inductance: 2.2 nH (The '2N2' in the part number likely indicates 2.2 nanohenries).
  • Tolerance: Often around ±5%.
  • Self-Resonant Frequency (SRF): The frequency at which the inductor's impedance is at its maximum.
  • Q Factor: A measure of the inductor's efficiency. Higher Q values indicate lower losses.
  • DC Resistance (DCR): The resistance of the inductor's winding.
  • Rated Current: The maximum current the inductor can handle.

Refer to the manufacturer's datasheet for complete details.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3,705+ $0.0156 $57.7980
9,010+ $0.0129 $116.2290
13,890+ $0.0125 $173.6250
19,235+ $0.0120 $230.8200
24,755+ $0.0117 $289.6335
33,335+ $0.0104 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess