EN
  • EN
  • DE

CS1008-12NJ-S

Part No CS1008-12NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053190-CS1008-12NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS1008-12NJ-S CAD Model

Description

The CS1008-12NJ-S is a high-performance common mode choke from Chilisin, designed to suppress common mode noise in various electronic applications. Common mode chokes are essential components in reducing electromagnetic interference (EMI) and ensuring compliance with electromagnetic compatibility (EMC) standards. This particular choke is designed with a compact form factor and robust construction for reliable performance in demanding environments.

Applications

  • Power line filtering: Used in power supplies and power cords to prevent noise from the power grid from interfering with electronic devices.
  • USB interfaces: Employed in USB ports and cables to suppress common mode noise and maintain signal integrity.
  • Data communication lines: Incorporated in Ethernet and other data communication lines to reduce noise and improve data transmission quality.
  • Audio equipment: Utilized in audio amplifiers and sound systems to minimize noise and enhance audio clarity.
  • LED lighting: Integrated into LED drivers to suppress noise and ensure stable lighting performance.

Features

  • High common mode impedance: Provides excellent suppression of common mode noise across a wide frequency range.
  • Compact size: Allows for easy integration into space-constrained applications.
  • High current capability: Designed to handle significant current loads without saturation or performance degradation.
  • Low DC resistance: Minimizes power loss and improves efficiency.
  • RoHS compliant: Meets environmental regulations and is free from hazardous substances.

Benefits

  • Reduced EMI: Effectively suppresses common mode noise, minimizing electromagnetic interference with nearby devices.
  • Improved EMC compliance: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Enhanced signal integrity: Reduces noise and distortion in data and audio signals, improving signal quality.
  • Increased system reliability: Protects sensitive electronic components from noise-related damage.
  • Optimized performance: Ensures stable and reliable operation of electronic devices in noisy environments.

Additional Details

The CS1008-12NJ-S features a ferrite core material, which provides high permeability and excellent noise suppression characteristics. Its compact surface-mount design simplifies PCB assembly. Specific electrical characteristics include a common mode impedance of 120 ohms at 100 MHz, a rated current of 2 amps, and a low DC resistance of typically 0.1 ohms. Operating temperature range is typically -40°C to +85°C. This component is ideal for applications requiring robust noise filtering in a small form factor.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0266
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess