EN
  • EN
  • DE
  • IT

FB865626T-Y7-N

Part No FB865626T-Y7-N
Manufacturer Chilisin
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823172-FB865626T-Y7-N
Ultra Librarian 3D Model Ultra Librarian FB865626T-Y7-N CAD Model

Description

The FB865626T-Y7-N is a ferrite bead manufactured by Chilisin. Ferrite beads are passive electronic components used to suppress high-frequency noise in electronic circuits. They act as a series impedance at high frequencies, attenuating unwanted signals.

Applications

  • Power supply filtering: Reducing noise in DC power lines.
  • Signal line filtering: Suppressing high-frequency noise in data and signal lines.
  • EMI suppression: Reducing electromagnetic interference (EMI) emitted by electronic devices.
  • Decoupling: Isolating sections of a circuit to prevent noise from propagating.
  • Common mode choke applications: Reducing common mode noise.

Features

  • Ferrite Bead: Provides high impedance at high frequencies.
  • Surface Mount Device (SMD): Designed for automated assembly.
  • Compact Size: Allows for easy integration into dense circuit boards.
  • High Impedance: Offers significant attenuation of high-frequency noise.
  • Low DC Resistance: Minimizes power loss in DC circuits.

Benefits

  • Noise Reduction: Effectively suppresses high-frequency noise in electronic circuits.
  • Improved Signal Integrity: Enhances the quality of data and signal transmission.
  • Reduced EMI: Minimizes electromagnetic interference emitted by electronic devices.
  • Enhanced System Reliability: Protects sensitive components from noise-induced malfunctions.

Additional Details

The FB865626T-Y7-N's impedance characteristics depend on frequency. The datasheet provides the specific impedance value at different frequencies. Important parameters include DC resistance (DCR), rated current, and impedance at a specified frequency (e.g., 100 MHz). Ferrite beads are generally used in conjunction with capacitors to form effective low-pass filters.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess