The LS0603-1R0K-N is a wire-wound inductor manufactured by Chilisin. It is a surface mount device (SMD) with a 0603 package size, indicating its compact dimensions. The '1R0' denotes an inductance value of 1.0 µH (microhenry), and the 'K' signifies a tolerance of ±10%. The '-N' likely refers to a specific packaging or termination type. These inductors are typically used in power supplies, RF circuits, and signal processing applications.
Applications:
- DC-DC converters
- RF circuits (e.g., filters, impedance matching)
- Signal processing circuits
- Power supplies
- EMI filtering
- Mobile devices
Features:
- Wire-wound construction
- Surface mount device (SMD)
- 0603 package size
- Inductance: 1.0 µH
- Tolerance: ±10%
- High Q-factor
- Low DC resistance
Benefits:
- Effective filtering of unwanted noise
- Stable inductance over temperature
- Small size for high-density circuit designs
- Reduces electromagnetic interference (EMI)
- Improved efficiency in power supply circuits
- Facilitates impedance matching in RF circuits
Additional Details:
The LS0603-1R0K-N inductor is designed for high-frequency applications where a stable and reliable inductance value is required. Its wire-wound construction contributes to its high Q-factor and low DC resistance, which are important for minimizing losses in circuits. The 0603 package size allows for dense component placement on printed circuit boards (PCBs). The ±10% tolerance ensures that the inductance value is within an acceptable range for most applications. These inductors are typically used in conjunction with capacitors to create filters that attenuate unwanted frequencies. Chilisin is a reputable manufacturer of passive components, and the LS0603-1R0K-N is a testament to their commitment to quality and performance. The specific self-resonant frequency (SRF) and rated current would be listed in the datasheet. These values are important for determining the inductor's suitability for a particular application. The 'N' suffix might indicate a specific termination material or packaging method.