The LS0603-3R9J-N is a wire-wound inductor manufactured by Chilisin. It is a surface mount device (SMD) with a 0603 package size, indicating its compact dimensions. The '3R9' denotes an inductance value of 3.9 µH (microhenry), and the 'J' signifies a tolerance of ±5%. The '-N' likely refers to a specific packaging or termination type. These inductors are typically used in power supplies, RF circuits, and signal processing applications.
Applications:
- DC-DC converters
- RF circuits (e.g., filters, impedance matching)
- Signal processing circuits
- Power supplies
- EMI filtering
- Mobile devices
Features:
- Wire-wound construction
- Surface mount device (SMD)
- 0603 package size
- Inductance: 3.9 µH
- Tolerance: ±5%
- High Q-factor
- Low DC resistance
Benefits:
- Effective filtering of unwanted noise
- Stable inductance over temperature
- Small size for high-density circuit designs
- Reduces electromagnetic interference (EMI)
- Improved efficiency in power supply circuits
- Facilitates impedance matching in RF circuits
Additional Details:
The LS0603-3R9J-N inductor is designed for high-frequency applications where a stable and reliable inductance value is required. Its wire-wound construction contributes to its high Q-factor and low DC resistance, which are important for minimizing losses in circuits. The 0603 package size allows for dense component placement on printed circuit boards (PCBs). The tighter ±5% tolerance provides more precise inductance control compared to a 10% tolerance. These inductors are typically used in conjunction with capacitors to create filters that attenuate unwanted frequencies. Chilisin is a reputable manufacturer of passive components, and the LS0603-3R9J-N is a testament to their commitment to quality and performance. The specific self-resonant frequency (SRF) and rated current would be listed in the datasheet. These values are important for determining the inductor's suitability for a particular application. The 'N' suffix might indicate a specific termination material or packaging method.