EN
  • EN
  • DE

ADRF5132BCPZN

Part No ADRF5132BCPZN
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 16LFCSP-WQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC General Purpose SPDT 50Ohm 16-LFCSP-WQ (3x3)
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range -40°C ~ 105°C (TC)
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (3x3)
Family Name ADRF5132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910792-ADRF5132BCPZN
Ultra Librarian 3D Model Ultra Librarian ADRF5132BCPZN CAD Model

Description

ADRF5132BCPZN - RF Switch from Analog Devices Inc.

The ADRF5132BCPZN is a state-of-the-art RF switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This RF switch is part of the company's extensive portfolio of radio frequency (RF) products, tailored to meet the demanding requirements of modern wireless communication systems.

Key Features

  • Frequency Range: The ADRF5132BCPZN operates over a broad frequency range, making it versatile for various applications, including cellular infrastructure, wireless backhaul, and aerospace and defense.
  • High Isolation: With exceptional isolation performance, this RF switch minimizes signal leakage between ports, ensuring signal integrity and reducing interference in complex RF systems.
  • Low Insertion Loss: The device features low insertion loss, which translates to minimal signal attenuation when the switch is in the ON state, preserving signal strength and quality.
  • High Linearity: The ADRF5132BCPZN exhibits high linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Single Control Voltage: The switch is designed for ease of use with a single positive control voltage, simplifying the control interface and reducing the need for additional components.

Product Specifications

The ADRF5132BCPZN is housed in a compact 4 mm x 4 mm, 16-lead LFCSP package, which is suitable for space-constrained applications. The device is capable of handling high power signals with minimal performance degradation, ensuring reliable operation in high-power applications. Additionally, the switch's robust design allows it to operate over a wide temperature range, maintaining consistent performance in various environmental conditions.

Applications

Thanks to its versatile features, the ADRF5132BCPZN is an excellent choice for a wide range of applications, including but not limited to:

  • Cellular Infrastructure (2G, 3G, LTE, 5G)
  • Wireless Backhaul and Front Haul
  • Test Equipment and Instrumentation
  • Aerospace and Defense Systems
  • Phased Array Antennas

Overall, the ADRF5132BCPZN from Analog Devices Inc. is a high-performance RF switch that offers a blend of features and reliability, making it an ideal choice for designers looking to enhance their RF signal routing capabilities in various applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8045 $54.6315
16+ $6.4037 $102.4592
25+ $6.2036 $155.0900
34+ $6.0035 $204.1190
44+ $5.8034 $255.3496
58+ $5.2030 $301.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess