EN
  • EN
  • DE

ADV7610BBCZ-P

Part No ADV7610BBCZ-P
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC RCVR HDMI 165MHZ LP 76-CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type HDMI, Receiver
Applications Digital Video
Mounting SMD (SMT)
Case / Package 76-CSPBGA (6x6)
Win Source Part Number 083307-ADV7610BBCZ-P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7610BBCZ-P CAD Model

Description

Analog Devices Inc. ADV7610BBCZ-P Overview

The ADV7610BBCZ-P from Analog Devices Inc. is a high-performance, single-chip solution designed to meet the rigorous demands of high-definition (HD) video processing and signal reception. This integrated circuit (IC) is a key component in enabling crystal-clear video and audio in a wide range of digital entertainment and display systems.

Key Features

  • High-Definition Support: The ADV7610BBCZ-P is capable of receiving all HD formats, including 1080p, and supports 3D video formats, ensuring compatibility with the latest multimedia content.
  • Audio Capabilities: Alongside video, it supports multiple audio formats, including high bitrate audio, making it suitable for systems where both high-quality video and audio are crucial.
  • Integrated Equalizer: The built-in equalizer automatically compensates for signal loss due to long cable runs, preserving signal integrity and quality.
  • Low Power Consumption: Designed for power-sensitive applications, it operates efficiently to reduce energy usage without compromising performance.
  • Content Protection: It incorporates High-bandwidth Digital Content Protection (HDCP) technology, ensuring secure transmission of protected content.

Applications

The ADV7610BBCZ-P is ideal for a variety of applications that require reliable and high-quality video and audio processing, including:

  • Home Theater Systems
  • Digital Signage
  • Professional AV Systems
  • Video Conferencing Equipment
  • Automotive Infotainment Systems

Technical Specifications

  • Package: The device comes in a 64-lead LFCSP package, offering a compact footprint for space-constrained designs.
  • Interface: It features a variety of interfaces, including HDMI, I2C, and SPI, for flexible connectivity with other system components.
  • Temperature Range: The ADV7610BBCZ-P operates over an extended industrial temperature range, ensuring reliability and performance in diverse environments.

With its robust feature set and compliance with the latest HD standards, the ADV7610BBCZ-P from Analog Devices Inc. is an exceptional choice for designers looking to incorporate high-quality video and audio processing capabilities into their products.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3358 $55.0074
7+ $15.0448 $105.3136
11+ $14.5747 $160.3217
15+ $14.1045 $211.5675
19+ $13.6344 $259.0536
25+ $12.2239 $305.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess